Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 512MB DDRAM f T2XP L T2XP S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-MM512I
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12393
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2017 04:14:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz :
The short editorial description of Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz

Memory 512MB DDRAM for S series
More>>>
Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz:
The official marketing text of Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz as supplied by the manufacturer

Expand your VAIO S Series laptop's memory with this 512 MB memory module and run even more applications simultaneously. Sony Style guarantees the compatibility, Sony memory modules are supported by VAIO Link and are made of top quality components. Using other memory modules not manufactured by Sony can damage your VAIO.
Compatible with VAIO VGN-S2, VGN-S1 and VGN-T Series notebooks.

Short summary description Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz:
This short summary of the Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory 512MB DDRAM f T2XP L T2XP S, 0.5 GB, DDR, 333 MHz

Long summary description Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz:
This is an auto-generated long summary of Sony Memory 512MB DDRAM f T2XP L T2XP S memory module 0.5 GB DDR 333 MHz based on the first three specs of the first five spec groups.

Sony Memory 512MB DDRAM f T2XP L T2XP S. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz

Features
Internal memory *
0.5 GB
Features
Internal memory type *
DDR
Memory clock speed *
333 MHz