Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-KBV6/B input device accessory

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-KBV6/B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-KBV6/B
Category
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
input device accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4526
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 12 Oct 2017 02:02:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VGP-KBV6/B input device accessory :
The short editorial description of Sony VGP-KBV6/B input device accessory

Keyboard Skin for CA Series, Black
More>>>

Sony VGP-KBV6/B input device accessory:
The official marketing text of Sony VGP-KBV6/B input device accessory as supplied by the manufacturer
Investment Protection
Protect your VAIO® laptop from the dirt, dust and debris that accumulates from everyday typing.
Easily clean the VAIO® Keyboard Skin with mild soap and water to maintain a crisp, clean, like-new typing surface for your laptop.

Color Coordinated
Add a splash of personality to your VAIO® laptop with different colored keyboard skins.

Custom Fitted
Incredibly thin at 0.3mm and perfectly engineered for a snug fit, the VAIO® Keyboard Skin is custom molded to your laptop's keyboard to prevent movement while typing.

Backlit Keyboard Compatible
Specifically engineered for backlit keyboards, this translucent keyboard skin allows the soft glow of your backlit keyboard to shine through.

Compatibility
For use with: All VAIO® CA Series models.
Short summary description Sony VGP-KBV6/B input device accessory:
This short summary of the Sony VGP-KBV6/B input device accessory data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VGP-KBV6/B, 291 x 2.4 x 121 mm, 0.3 mm, 17 g
Long summary description Sony VGP-KBV6/B input device accessory :

Sony VGP-KBV6/B. Dimensions (WxDxH): 291 x 2.4 x 121 mm. Thickness: 0.3 mm, Weight: 17 g

This is an auto-generated long summary of Sony VGP-KBV6/B input device accessory based on the first three specs of the first five spec groups.
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
VAIO CA
Material
The material from which a thing is or can be made e.g. wood, plastic.
Rubber, Silicone
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
291 x 2.4 x 121 mm
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
0.3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 g
X