Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carrying Pouch for VAIO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CP8 show
Show alternative article codes used in the online market place
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19145
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3") :
The short editorial description of Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3")

Carrying Pouch for VAIO
More>>>
Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3"):
The official marketing text of Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3") as supplied by the manufacturer

The perfect pouch for VAIO with 13.3-inch wide LCD. This original pouch is a genuine Sony product — with a logo tag beneath the flap to prove it. A convenient mini pouch completes the set.

Features:
- Made of durable polyester.
- Features an embossed VAIO logo.
- Velcro Clasp.
- Mini pouch included for carrying AC adapter.
- Matches the colour and contour of the VAIO S and SZ series.
- Compatible with VAIO VGN-S and VGN-SZ series notebooks (13.3").

Short summary description Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3"):
This short summary of the Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carrying Pouch for VAIO, 33.8 cm (13.3")

Long summary description Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3"):
This is an auto-generated long summary of Sony Carrying Pouch for VAIO notebook case 33.8 cm (13.3") based on the first three specs of the first five spec groups.

Sony Carrying Pouch for VAIO. Maximum screen size compatibility: 33.8 cm (13.3")

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
33.8 cm (13.3")
Features
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
295 x 365 x 16 mm
Customer service details
X