Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-CKTZ2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CKTZ2/W
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6525
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White :
The short editorial description of Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White

Slim, lightweight semi-hard case for secure protection
More>>>
Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White:
The official marketing text of Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White as supplied by the manufacturer

Designed for quick and easy insertion/removal of your VAIO from the top of the case. Perfect for use on-the-go.

High quality leather gives a soft, nice feel to the entire case.

Intuitive magnetic opening/closing mechanism.

When not storing your VAIO, the bottom of the case folds in, making the case ultra-thin to take up a minimal amount of space.

Short summary description Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White:
This short summary of the Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-CKTZ2, 28.2 cm (11.1"), 430 g, White

Long summary description Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White:
This is an auto-generated long summary of Sony VGP-CKTZ2 notebook case 28.2 cm (11.1") White based on the first three specs of the first five spec groups.

Sony VGP-CKTZ2. Maximum screen size compatibility: 28.2 cm (11.1"). Weight: 430 g. Product colour: White

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
28.2 cm (11.1")
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Product colour *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
430 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
294 x 43 x 225 mm
Customer service details
X