Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective Case with VAIO® Smart Protection™, Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CKC2/L show
Show alternative article codes used in the online market place
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25915
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 03 Jun 2018 13:30:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case :
The short editorial description of Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case

Protective Case with VAIO® Smart Protection™, Blue
More>>>
Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case:
The official marketing text of Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case as supplied by the manufacturer

Safeguard your VAIO® CR Series notebook with class. This attractive slim case features a hard indigo exterior and a padded enclosure.

Safety is stylish when you protect your VAIO® CR Series notebook with the VGP-CKC2/L case. Utilizing VAIO Smart Protection?, a material system that combines a hard exterior casing with a padded interior, this case offers maximum protection against potentially harmful impact shocks to your PC, particularly to the LCD display.

Short summary description Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case:
This short summary of the Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Protective Case with VAIO® Smart Protection™, Blue, Sleeve case, 33.8 cm (13.3"), Blue

Long summary description Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case:
This is an auto-generated long summary of Sony Protective Case with VAIO® Smart Protection™, Blue notebook case 33.8 cm (13.3") Sleeve case based on the first three specs of the first five spec groups.

Sony Protective Case with VAIO® Smart Protection™, Blue. Case type: Sleeve case, Maximum screen size compatibility: 33.8 cm (13.3"), Product colour: Blue

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
33.8 cm (13.3")
Features
Case type *
The size, shape and style of the case.
Sleeve case
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Brand Image Product code Product Stock Price from
Sony Protective Case with VAIO® Smart Protection™, Pink notebook case 33.8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Pink notebook case 33.8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/P Protective Case with VAIO® Smart Protection™, Pink 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, Black notebook case 33.8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Black notebook case 33.8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/B Protective Case with VAIO® Smart Protection™, Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, Gold notebook case 33.8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Gold notebook case 33.8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/N Protective Case with VAIO® Smart Protection™, Gold 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, White notebook case 33.8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, White notebook case 33.8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/W Protective Case with VAIO® Smart Protection™, White 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, Red notebook case 33.8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Red notebook case 33.8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/R Protective Case with VAIO® Smart Protection™, Red 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X