Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BATTERY EXTENDED

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTERY EXTENDED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BPL2
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22556
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 13 Feb 2019 11:17:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BATTERY EXTENDED :
The short editorial description of Sony BATTERY EXTENDED

BATTERY EXTENDED F VAIO S1 AND FS SERIES
More>>>
Sony BATTERY EXTENDED:
The official marketing text of Sony BATTERY EXTENDED as supplied by the manufacturer

Extended Battery - Never feel powerless again

Short summary description Sony BATTERY EXTENDED:
This short summary of the Sony BATTERY EXTENDED data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BATTERY EXTENDED, Battery

Long summary description Sony BATTERY EXTENDED:
This is an auto-generated long summary of Sony BATTERY EXTENDED based on the first three specs of the first five spec groups.

Sony BATTERY EXTENDED. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
7200 mAh
Battery
Battery voltage
The voltage (V) of the battery.
11.1 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
475 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
206.7 x 67.7 x 33.9 mm
Customer service details
X