Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Bluetooth mouse Optical 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BMS30
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24309
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Bluetooth mouse Optical 800 DPI :
The short editorial description of Sony Bluetooth mouse Optical 800 DPI

Bluetooth Mouse
More>>>
Sony Bluetooth mouse Optical 800 DPI:
The official marketing text of Sony Bluetooth mouse Optical 800 DPI as supplied by the manufacturer

This stylish bluetooth mouse perfectly suites to VAIO notebooks. It requires two batteries and has a sensor resolution of 800 dots per inch.

Short summary description Sony Bluetooth mouse Optical 800 DPI:
This short summary of the Sony Bluetooth mouse Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Bluetooth Mouse, Optical, Bluetooth, 800 DPI

Long summary description Sony Bluetooth mouse Optical 800 DPI:
This is an auto-generated long summary of Sony Bluetooth mouse Optical 800 DPI based on the first three specs of the first five spec groups.

Sony Bluetooth Mouse. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
800 DPI
Ergonomics
Wireless range
10 m
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
IEC R6
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Bluetooth 1.2
Mouse dimensions (WxDxH)
32 x 125 x 54 mm
Customer service details
X