location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio Intel Core Solo 1.20GHz 1024MB 80GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-TX5MN/W show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Solo 1.2 GHz
  • - 28.2 cm (11.1") 1366 x 768 pixels 16:9
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 80 GB
  • - Intel® GMA 950
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business :
The long product name of Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vaio Intel Core Solo 1.20GHz 1024MB 80GB
More>>>
Short summary description Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business:
This short summary of the Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB, Intel® Core™ Solo, 1.2 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 0.5 GB, 80 GB

Long summary description Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business:
This is an auto-generated long summary of Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business based on the first three specs of the first five spec groups.

Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB. Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 1.25 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:49
Uk has collected 12 expert reviews for Sony VAIO Intel Core Solo 1.20GHz 1024MB 80GB Intel® Core™ Solo 28.2 cm (11.1") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-14 23:19:49
Although it looks stunning and includes an optical drive while remaining both compact and lightweight, this Vista-based ultraportable has a few shortcomings that we find hard to forgive given its hefty price tag.
Good Very small and light, Built in fingerprint recognition, Integrated optical drive...
Bad Only two USB ports, Ridged sides to chassis make it hard to access some slots, Slender lid section offers little screen protection...
Bottom line Although it looks stunning and includes an optical drive while remaining both compact and lightweight, this Vista-based ultraportable has a few shortcomings that we find hard to forgive given its hefty price tag...
75%
techradar.com
Updated:
2016-11-14 23:19:49
Sonys VAIO range includes some of the best ultraportable laptops currently available, mixing tiny dimensions with features and impressive battery life. The Vaio VGN-TX5XN/B (£1,699) is a case in point; with an 11.1-inch screen, its one of the smalles...
Good Compact and lightweight, Excellent components for its size, Great keyboard...
Bad Limited graphics, Slightly fragile screen...
Bottom line Sonys VAIO range includes some of the best ultraportable laptops currently available, mixing tiny dimensions with features and impressive battery life. The Vaio VGN-TX5XN/B (£1,699) is a case in point; with an 11.1-inch screen, its one of the smalles...
80%
notebookcheck.net
Updated:
2016-11-14 23:19:49
Mobile Cinema. If you are willing to spend a little more on a subnotebook, Sony has an interesting offer for you: the TX5. Despite of its low weight of only 1.2kg and its small dimensions the stylish TX5 provides you with a bright concise display in 16...
Bottom line The keyboard is typical Sony, regarding design and action point. The geometric, slightly downsized keys with somewhat short travel might require some adaption time.The display scores not only with its good consciousness (1366x768 pixels) and movie format...
86%
Country Distributor
United Kingdom 1 distributor(s)