Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO SZ2XP/C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-SZ2XP/C-NL show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24252
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 19 May 2020 08:23:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional :
The short editorial description of Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional

VAIO SZ2XP/C
More>>>
Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:
The official marketing text of Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional as supplied by the manufacturer

The SZ2-Series isn’t just an ultra-lightweight notebook for business, it’s a statement.

The VAIO SZ2 Series gives you perfect mobile computing performance in a super-slim carbon fibre premium black and weighing an incredible 1.68kg. With up to five hours' battery life enabled by its Stamina Power Saving Mode, professional security features and Intel's next generation dual-core processing technology, it sets new standards for anyone working on the move.

Features:
- Intel Centrino Duo mobile technology with Intel Core Duo processor T2500 and Intel Pro/Wireless 802.11a/b/g.
- Genuine Microsoft Windows XP Professional with Service Pack 2.
- 100GB Serial ATA hard disk drive.
- 1024MB DDR2-533 SDRAM (1 x 1GB).
- 13.3" WXGA (1280 x 800) X-black LCD with LED technology
- NVIDIA GeForce Go 7400 with TurboCache supporting 128MB.
- Double layer DVD±RW drive (ultra light).
- Built-in "Motion Eye" Digital Camera.
- Finger print recognition, hard disk protection and TCG Ver.1.1b compliant Trusted Platform Module (TPM); G-Sensor HDD Shock Protection.

Short summary description Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:
This short summary of the Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SZ2XP/C, Intel® Core™ Duo, 2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:
This is an auto-generated long summary of Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional based on the first three specs of the first five spec groups.

Sony VAIO SZ2XP/C. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 1.68 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T2500
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® Go 7400
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
Intel HDA
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
Yes
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
8x
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.68 kg
Width *
The measurement or extent of something from side to side.
315 mm
Depth *
The distance from the front to the back of something.
234.3 mm
Height
The measurement of the product from head to foot or from base to top.
21.8 mm
Other features
Security features
Finger print recognition Hard disk protection G-Sensor HDD Shock Protection
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
Data/Fax V.92/V.90
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Uk has collected 6 expert reviews for Sony VAIO SZ2XP/C 33.8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Nl heeft 6 proffesionele recensies verzameld voor Sony VAIO SZ2XP/C 33,8 cm (13.3") 1280 x 800 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Fr a recueilli 6 avis d’experts pour Sony VAIO SZ2XP/C 33,8 cm (13.3") 1280 x 800 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 100 Go NVIDIA® GeForce® Go 7400 Windows XP Professional et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
De hat 6 Expertenmeinungen über Sony VAIO SZ2XP/C 33,8 cm (13.3 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Testseek ha raccolto 6 recensioni da parte di esperti per Sony VAIO SZ2XP/C 33,8 cm (13.3") 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Es ha coleccionado 6 opiniones de expertos para Sony VAIO SZ2XP/C 33,8 cm (13.3") 1280 x 800 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Dk har samlet 6 ekspertanmeldelser for Sony VAIO SZ2XP/C 33,8 cm (13.3") 1280 x 800 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:51
Se har samlat in 6 experttester för Sony VAIO SZ2XP/C 33,8 cm (13.3") 1280 x 800 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2012-11-19 11:37:51
Solidly built yet light enough to carry regularly, the VAIO VGN-SZ2M features both integrated (low power) and discrete (high performance) graphics processors, allowing users to switch modes as required.
Good Solidly built yet reasonably lightweight, Dualmode graphics subsystem (integrated and discrete), Good array of bundled software...
Bad Only two USB 2.0 ports, Keyboard may not suit faster touch typists, Lacks Bluetooth...
Bottom line Solidly built yet light enough to carry regularly, the VAIO VGN-SZ2M features both integrated (low power) and discrete (high performance) graphics processors, allowing users to switch modes as required...
74%
productsifter.com
Updated:
2012-11-19 11:37:50
Ultraportable laptops are niche products designed to appeal to road warriors who want a genuinely portable yet powerful computer. You will pay a premium for this combination, but Sonys Vaio VGN-SZ2M/B pulls it off with aplomb.
0%
trustedreviews.com
Updated:
2012-11-19 11:37:50
It's no real secret that we're big fans of ultra portable notebooks on TrustedReviews and one of the finest exponents of the genre is undoubtedly Sony. The big S may be suffering in many areas, but judging by the VGN-SZ2XP it hasn't lost the art of creati...
80%
laptoplogic.com
Updated:
2012-11-19 11:37:50
Thin and light notebook weighing 3.7 pounds using Intel Core Duo.
Good Thin & light; Highly portable, Carbon Fiber chassis, Decent battery life, Great design, 13.3inch widescreen with XBRITE built on LED, Biometric security, and MySafe, Hybrid Graphics System...
Bad tant running fan Exhibits noise: CPU fan, keyboard, optical drive, Expensive, No DVI...
Bottom line The Sony SZ is arguably one of the most versatile laptops on the market. This laptop is packed full of powerful features without compromising on weight, function, or style. The strikingly vibrant and sharp 13.3-inch widescreen with XBRITE is one of bes...
80%
notebookreview.com
Updated:
2012-11-19 11:37:51
The Sony VAIO SZ2 was released in Europe as the high-end professional version of the popular VAIO SZ laptop.
Good High speed T2600 dual core runs at 2.16 GHz, Battery life Expected around 4 hours with no wireless and Intel graphics, Lightweight only 1.69kg (3.7lbs), Overall design the use of aluminium and carbon fibre make it stand out as something a bit special.
Bad Terrible preinstalled software It shouldnt be there!, Lack of independent wireless switches, No TV out For £1800 ($3,000), it really needs this basic feature!, Lack of SPDIF Again, for £1800 it would be nice, Shortage of USB ports, Pricin...
Bottom line I am very pleased with the SZ2VP. Is it a performance machine...is it a thin and light...is it a desktop replacement? It combines extreme performance in an exceptionally lightweight package. I was after a super-fast notebook to take to university and...
0%
Show all
Customer service details
X