location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Core Duo T2300 512MB 80GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-SZ1HP/B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB
  • - NVIDIA® GeForce® Go 7400
  • - Bluetooth 2.0+EDR
  • - 5.42 h
  • - Windows XP Professional
Long product name Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional :
The long product name of Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO Core Duo T2300 512MB 80GB
More>>>
Short summary description Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional:
This short summary of the Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Core Duo T2300 512MB 80GB, Intel® Core™ Duo, 1.66 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional:
This is an auto-generated long summary of Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional based on the first three specs of the first five spec groups.

Sony VAIO Core Duo T2300 512MB 80GB. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Professional. Weight: 1.85 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:57
Uk has collected 16 expert reviews for Sony VAIO Core Duo T2300 512MB 80GB Intel® Core™ Duo 33.8 cm (13.3") 0.5 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
stuff.tv
Updated:
2014-07-01 04:41:57
A machine you’d be glad to be seen with. Good looking, well constructed, and light enough for regular travel – this Sony is an absolute belter.The VGN-SZ1XP is a powerful machine with a great battery life and some impressive specs tucked into...
Good Slender weight of 1.7kg. Packs a powerful 100GB punch.
Bad 13.3in screen not the biggest knocking around the shops. Youre paying a premium for the Sony name.
Bottom line The Sony VGN-SZ1XP is a slick and stylish laptop with a great battery life and some impressive specs - but pricey with it...
80%
techradar.com
Updated:
2014-07-01 04:41:57
With dimensions of 315 x 228 x 37mm, the Sony VAIO VGNSZ1VP (£1531 ex. VAT) is pretty mobile. Slanting forwards, the front of the chassis measures a mere 24mm. Ideal for travel use, the Sonys 1.8kg weight marks it out as an ultraportable system.Mainta...
Good Product Summary VAIO VGN-SZ1VP Price at launch £1799 Key specs HDD Capacity (GB) 120 | Processor Speed (GHz) 2 | Full spec For...
Bottom line With dimensions of 315 x 228 x 37mm, the Sony VAIO VGNSZ1VP (£1531 ex. VAT) is pretty mobile. Slanting forwards, the front of the chassis measures a mere 24mm. Ideal for travel use, the Sonys 1.8kg weight marks it out as an ultraportable system.Mainta...
80%
itreviews.com
Updated:
2014-07-01 04:41:57
mid-size Core Duo laptop: Core Duo notebooks are coming thick and fast, one of the latest being the Vaio VGN-SZ1M/B from Sony. The Vaio SZ series sits neatly between the tiny TX series and the larger FJ series and is...
0%
alphr.com
Updated:
2014-07-01 04:41:57
A beautifully designed notebook thats perfect for life on the move thanks to a low weight and great battery life. The emphasis on design is reflected in the price, but its worth it Despite all the research ploughed into the pursuit of all-day notebo...
83%
goodgearguide.com.au
Updated:
2014-07-01 04:41:57
If there is one thing Sony does right its sleek, futuristic and sexy design. This is exemplified in their Vaio Notebook series and the VGN-SZ15GP/B is no exception. An achievement in design, it performs reasonably for an entry level notebook. It is no...
Good Excellent Design, Rugged case, High Quality monitor.
Bad Not great for graphics or gaming. The Final Word The Sony Vaio SZ15GP/B is a great entry level unit for people who want to get mobile but dont need a monster laptop. Notes # This product is no longer available directly from the manufacturer. It may be...
Bottom line The Sony Vaio SZ15GP/B is a great entry level unit for people who want to get mobile but dont need a monster laptop. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, o...
80%
xbitlabs.com
Updated:
2014-07-01 04:41:57
You know, twins look alike but may have completely different tempers, behaviors, thoughts. It’s the same with twin computer products. Sony’s VAIO VGN-SZ1HRP/B and VAIO VGN-SZ1XRP/C models from the new SZ notebook series, which has come as a re...
Good Portability and mobility, Good performance in gaming applications (in the Speed mode), Two graphics solutions on board, Exquisite design with new materials (Sony VAIO VGNSZ1XRP/C), Webcamera (Sony VAIO VGNSZ1XRP/C), Integrated fingerprint scanner (Sony VA...
Bad Expensive, Mirror reflections on the display, No bag or pouch included to carry the notebook in, No recovery discs, Inconvenient optical drive tray with a small eject button...
Bottom line I think Sony’s designers and engineers should enjoy a deserved and long applaud from all of us. The company’s VAIO VGN-SZ1HRP/B and VAIO VGN-SZ1XRP/C notebooks are not just impressive products as they are, but also offer an innovative solution...
0%
Laptopmag.com
Updated:
2014-07-01 04:41:57
Arguably the best-looking notebook in this roundup is—not surprisingly—the Sony VAIO VGN-SZ170P. Outside is a handsome black-and-charcoal carbon fiber chassis; open the ultrathin lid and youll find an elegant brushed charcoal keyboard deck off...
Good Stylish design, Gorgeous 13.3-inch widescreen, Good 3D graphics performance, Long battery life...
Bad Heavy for an ultraportable...
90%
gcn.com
Updated:
2014-07-01 04:41:57
C Why on earth does the Vaio VGN-SZ180PC cost $2,499? Aside from the fact that Vaios, like ThinkPads, always cost more money, the VGN-SZ180PC, among other features, also has two graphics controllers. Sony calls it a Hybrid Graphics System. Basically...
Good Good performance, very light...
Bad Small screen, expensive...
0%
v3.co.uk
Updated:
2014-07-01 04:41:57
The usual great looks, quick processor and superb battery life. Whats the catch?...
60%
pcmag.com
Updated:
2014-07-01 04:41:57
The Sony VAIO VGN-SZ170P ($2,799 direct) is remarkably powerful for an ultraportable, combining sexy looks with dual graphic options and a 1.83-GHz Intel Core Duo T2400 processor, bringing plenty of speed to this 3.8-pound system. Ideal for daily com...
Good Choice of two graphic options. Excellent performance. Integrated Cingular EDGE capability. Big screen for an ultraportable.
Bad Mediocre battery life. Only two USB ports.
Bottom line Dual graphic options, great performance, and a sleek design are just a few cool elements of the ultraportable Sony VAIO VGN-SZ170P...
80%
trustedreviews.com
Updated:
2014-07-01 04:41:57
It wasn't that long ago that I reviewed the VAIO S5VP which represented the end of the original VAIO S Series chassis. To be honest I was a little disappointed at the demise of the previous S Series since I quite liked it. Despite the fact that it's Sony'...
90%
Country Distributor
United Kingdom 1 distributor(s)