Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO S1HP PM 1500 512MB 40GB WXPP MUI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-S1HP
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14750
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM :
The short editorial description of Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM

VAIO S1HP PM 1500 512MB 40GB WXPP MUI
More>>>
Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM:
The official marketing text of Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM as supplied by the manufacturer

A superb introduction to the VAIO S Series that lets you mix business and pleasure with incredible ease.

Short summary description Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM:
This short summary of the Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI, 1.5 GHz, 33.8 cm (13.3"), 1200 x 800 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI 33.8 cm (13.3") 1200 x 800 pixels 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Sony VAIO S1HP PM 1500 512MB 40GB WXPP MUI. Processor frequency: 1.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1200 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1200 x 800 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Graphics
Maximum graphics adapter memory
0.032 GB
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
4x
Network
Networking features
Ethernet 10 BASE-T/100 BASE-TX
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
DVgatePlus 1.2 PictureGearStudio 2.0 PictureToyPaower Management 1.3 SonicStage2.0 VAIO Media2.5 Recovery SystemDVD Adobe Acrobat Reader6.0 Adobe Photoshop Elements2.0 Adobe PremiereStandardWinDVDfor VAIO 5.0 Microsoft Works7.0 Norton Internet Security2004 Adobe Acrobat Elements6.0Adobe Acrobat Elements6.0 Adobe Photoshop Album Starter Edition2.0 SE Adobe Photoshop Album Starter Edition2.0 SE Norton Password Manager2004 Norton Password Manager2004 Drag'n Drop CD+DVD 3.0
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional incl. Sevice Pack 1a
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Video card resolution
Video resolution and refresh rates supported by the graphic resolution.
ATI MOBILITY RADEON 9200 with 3D performance and 32 MB VRAM
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 Pin i.LINK (IEEE1394), 400 Mbps1 DC in1 Headphone Jack1 Memory Stick Slot1 Memory Stick Slot TypeMemory Stick Pro compatibleMicrophone Jack1 RJ-11 Direct Port (Modem)1 RJ-45 Direct Port (Network)1 USB Speed High/Full/Low USB Port (quantity) 2 USB Version 2.0 USB Connector Type A VGA Connector for Monitor 1 PCMCIA Card Type I or II 1
Customer service details
X