Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-P510T/W notebook 20.3 cm (8") 1600 x 768 pixels 2 GB DDR2-SDRAM 60 GB Intel 500 Windows Vista Home Basic White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-P510T/W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-P510T/W
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7056
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VGN-P510T/W notebook 20.3 cm (8") 1600 x 768 pixels 2 GB DDR2-SDRAM 60 GB Intel 500 Windows Vista Home Basic White:
This short summary of the Sony VAIO VGN-P510T/W notebook 20.3 cm (8") 1600 x 768 pixels 2 GB DDR2-SDRAM 60 GB Intel 500 Windows Vista Home Basic White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-P510T/W, 1.33 GHz, 20.3 cm (8"), 1600 x 768 pixels, 2 GB, 60 GB, Windows Vista Home Basic

Long summary description Sony VAIO VGN-P510T/W notebook 20.3 cm (8") 1600 x 768 pixels 2 GB DDR2-SDRAM 60 GB Intel 500 Windows Vista Home Basic White:
This is an auto-generated long summary of Sony VAIO VGN-P510T/W notebook 20.3 cm (8") 1600 x 768 pixels 2 GB DDR2-SDRAM 60 GB Intel 500 Windows Vista Home Basic White based on the first three specs of the first five spec groups.

Sony VAIO VGN-P510T/W. Processor frequency: 1.33 GHz. Display diagonal: 20.3 cm (8"), Display resolution: 1600 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics adapter model: Intel 500. Operating system installed: Windows Vista Home Basic. Product colour: White. Weight: 620 g

Design
Product colour *
White
Display
Display diagonal *
20.3 cm (8")
Display resolution *
1600 x 768 pixels
HD type
Not supported
Native aspect ratio
16:9
Processor
Processor frequency *
1.33 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
Number of HDDs installed
1
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
MS PRO Duo,SD
Graphics
Discrete graphics adapter model *
Intel 500
Discrete graphics adapter *
Yes
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
DVI port
No
Ports & interfaces
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Pointing Stick
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Basic
Battery
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width *
245 mm
Depth *
120 mm
Height
19.8 mm
Weight *
620 g
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics adapter family
Intel
Type
PC
Display
LCD
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No