Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-P21Z/G Forest Green Netbook 20.3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-P21Z/G Forest Green
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-P21Z/G
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14919
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VGN-P21Z/G Forest Green Netbook 20.3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition:
This short summary of the Sony VAIO VGN-P21Z/G Forest Green Netbook 20.3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-P21Z/G Forest Green, Intel® Atom™, 1.33 GHz, 20.3 cm (8"), 1600 x 768 pixels, 2 GB, Windows XP Home Edition

Long summary description Sony VAIO VGN-P21Z/G Forest Green Netbook 20.3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition:
This is an auto-generated long summary of Sony VAIO VGN-P21Z/G Forest Green Netbook 20.3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition based on the first three specs of the first five spec groups.

Sony VAIO VGN-P21Z/G Forest Green. Product type: Netbook. Processor family: Intel® Atom™, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 20.3 cm (8"), Display resolution: 1600 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Green. Weight: 620 g

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Green
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
20.3 cm (8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 768 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.33 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor model *
The model number for the processor in a computer.
Z520
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA441
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom Z500 series
Processor codename
Silverthorne
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® SCH US15W
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
0.96 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Maximum graphics adapter memory
0.76 GB
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
WLAN, WWAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Charging port type
DC-in jack
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLB2H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35466
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
620 g
Width *
The measurement or extent of something from side to side.
245 mm
Depth *
The distance from the front to the back of something.
120 mm
Height
The measurement of the product from head to foot or from base to top.
19.8 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/Draft n
Display
The description of display that can includes display type, resolution, size etc.
LCD
Graphics adapter
GMA 500
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Uk has collected 5 expert reviews for Sony VAIO VGN-P21Z/G Forest Green Netbook 20.3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Nl heeft 5 proffesionele recensies verzameld voor Sony VAIO VGN-P21Z/G Forest Green Groen Netbook 20,3 cm (8") 1600 x 768 Pixels Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Fr a recueilli 5 avis d’experts pour Sony VAIO VGN-P21Z/G Forest Green Vert Netbook 20,3 cm (8") 1600 x 768 pixels Intel® Atom™ 2 Go DDR2-SDRAM Windows XP Home Edition et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
De hat 5 Expertenmeinungen über Sony VAIO VGN-P21Z/G Forest Green Grün Netbook 20,3 cm (8 Zoll) 1600 x 768 Pixel Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Testseek ha raccolto 5 recensioni da parte di esperti per Sony VAIO VGN-P21Z/G Forest Green Verde Netbook 20,3 cm (8") 1600 x 768 Pixel Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Es ha coleccionado 5 opiniones de expertos para Sony VAIO VGN-P21Z/G Forest Green Verde Netbook 20,3 cm (8") 1600 x 768 Pixeles Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Dk har samlet 5 ekspertanmeldelser for Sony VAIO VGN-P21Z/G Forest Green Grøn Netbook 20,3 cm (8") 1600 x 768 pixel Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Se har samlat in 5 experttester för Sony VAIO VGN-P21Z/G Forest Green Grön Netbook 20,3 cm (8") 1600 x 768 pixlar Intel® Atom™ 2 GB DDR2-SDRAM Windows XP Home Edition och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
Chip.de
Updated:
2012-11-19 11:37:38
Sehr mobilDie schwache Leistung wirkt sich positiv auf die Akkuleistung aus: So erreicht das Mini-Netbook trotz kleinem 4.200-mAh-Akku eine Laufzeit von über vier Stunden. Zusammen mit den kompakten Abmessungen und dem geringen Gewicht von nur 160 Gram...
84%
t3.dk
Updated:
2011-10-04 06:43:09
Helt sin egen er en meget god betegnelse for Sonys nye Vaio VGN-P21Z, i dagligdagen omtalt som Vaio P. Her er tale om et livsstilsprodukt af reneste kaliber, ingen tvivl om det. Hvis man køber en Vaio P, er man sikker på beundrende blikke, og det signa...
Good Vaio P er ekstrem lækker, den har en dejlig skærm og et anvendeligt tastatur, samt et fantastisk joypad.
Bad Den virker træg i brug, ikke egnet til tungere arbej- de. Hakker i videoer, Kræver godt syn. Ufatteligt dyr.
Bottom line Utroligt lækkert livsstilsprodukt, egnet til lettere surfing og småjobs. Den træge brugeroplevelse lægger en dæmper på morskaben. Specs...
40%
notebookcheck.net
Updated:
2011-10-04 06:43:09
An ultra-compact and light notebook as a permanent chaperone, perpetual access to internet, never again computer-free time? Sony also makes their contribution to make this lifestyle reality come true with its VGN-P series in an eight inch format and h...
Good Small, compact, light, XMB (Xross Media Bar) instanton, Silent, Battery with a larger capacity available, High display resolution, High brightness, excellent illumination of the display...
Bad Keyboard: Small right shift key, Temperature increase, Reflective display, Low battery life...
Bottom line Sony supports all those who can't imagine a life without a mini-computer as a constant chaperone with the Vaio VGN-P21Z. Compact, light and perpetual internet access with WLAN and WWAN, you might attract quite a bit of attention on the go, and in certain...
86%
smartson.se
Updated:
2011-10-04 06:43:09
Testarna gillar det ultralilla formatet på Sony Vaio VGN-P21Z. Även skärmen får en hel del beröm för sin upplösning även om reflektioner uppstår ganska lätt och text blir väl litet. Trots formatet får också tangentbordet och den smarta styrpinnen mycke...
Bottom line Sony Vaio VGN-P21Z är en dator i fickformat med snyggt yttre och bra skärm. Tyvärr är prestandan inte tillräckligt bra...
0%
pcforalla.idg.se
Updated:
2011-10-04 06:43:09
Sony har gång på gång, i förhandsvisningar på mässor och i svar till oss påträngande pryl-reportrar, hamrat in ett och samma meddelande. Vaio P är inte en netbook-dator. Kalla den för allt i världen inte för netbook. Det här är Något Helt Annat. Visst...
Good Extremt tunn och lätt. Högupplöst skärm. 3g-modem.
Bad Mycket långsam. Halvdan batteritid.
50%
Show all
Customer service details
X