location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO NR21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NR21E/S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile T2330 1.6 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 533 MHz 2 x 1 GB
  • - 160 GB
  • - Intel® GMA X3100
  • - Windows Vista Home Premium
Long product name Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium :
The long product name of Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO VGN-NR21E/S - Intel® Pentium® Dual-Core-processor T2330, DDR2 SDRAM (2 x 1024 MB), X-black LCD 15.4", Mobile Intel® Graphics Media Accelerator X3100, Windows Vista® Home Premium
More>>>
Short summary description Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO NR21E, Intel Pentium Mobile, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO NR21E Intel Pentium Mobile T2330 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO NR21E. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:37:01
Uk has collected 9 expert reviews for Sony VAIO NR21E 39.1 cm (15.4") Intel Pentium Mobile T2330 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2012-11-19 11:37:00
Sonys VAIO range has traditionally comprised high-end laptops with equally high price points. This is no longer the case, with several affordable models now available, one of which is Sonys VAIO VGN-NR21Z/T (£699 inc. VAT).It has a 15.4-inch Super-TF...
Good Impressive spec, Sharp screen, Distinctive and solid design...
Bad Lack of features...
Bottom line Sonys VAIO range has traditionally comprised high-end laptops with equally high price points. This is no longer the case, with several affordable models now available, one of which is Sonys VAIO VGN-NR21Z/T (£699 inc. VAT).It has a 15.4-inch Super-TF...
80%
pocket-lint.com
Updated:
2012-11-19 11:37:00
An understated design with a great keyboard and good screen that delivers all-round value for money...
Good Good battery price, value for money, decent specification...
Bad Lacks digital connections, poor graphics...
Bottom line An understated design with a great keyboard and good screen that delivers all-round value for money...
80%
pcadvisor.co.uk
Updated:
2012-11-19 11:37:01
The Sony Vaio VGN-NR21M isnt a full-scale desktop replacement, but then its also not exactly something youd want to cart around with you everywhere you go. However, if you want something to use around the home or office and pack up at the end of...
Bottom line The Sony Vaio VGN-NR21M is a stylish machine with decent performance, provided youre not looking for something to play games on. Its a bit big to carry around with you everywhere, but it makes good use of its additional size. Perhaps the most surpri...
80%
expertreviews.co.uk
Updated:
2012-11-19 11:37:01
Top brand neednt mean top dollar. A Sony for under £550, with no major failings. Sonys entry came from its new NR series of budget laptops. Like the NR11Z/S, which we reviewed last month, it lacks some of the sleek styling found in Sonys pricier...
60%
trustedreviews.com
Updated:
2012-11-19 11:37:00
Laptops have become something of a commodity item. While Asus has been re-defining the market with the , its easy to forget it has been possible to get hold of very cheap notebooks (albeit not as small) for quite a while now. Hell, there have ev...
70%