Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Vaio VGN-FW54M 2.13GHz P7450 16.4" 1920 x 1080pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio VGN-FW54M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-FW56003B
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12119
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Vaio VGN-FW54M 2.13GHz P7450 16.4" 1920 x 1080pixels Silver:
This short summary of the Sony Vaio VGN-FW54M 2.13GHz P7450 16.4" 1920 x 1080pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Vaio VGN-FW54M, Intel Core 2 Duo, 2.13 GHz, 41.7 cm (16.4"), 1920 x 1080 pixels, 4 GB, 500 GB
Long summary description Sony Vaio VGN-FW54M 2.13GHz P7450 16.4" 1920 x 1080pixels Silver :

Sony Vaio VGN-FW54M. Processor family: Intel Core 2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 41.7 cm (16.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Silver. Weight: 3.2 kg

This is an auto-generated long summary of Sony Vaio VGN-FW54M 2.13GHz P7450 16.4" 1920 x 1080pixels Silver based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
41.7 cm (16.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Duo
Processor model *
The model number for the processor in a computer.
P7450
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel PM45 Express
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
M0
Bus type
FSB
Processor codename
Penryn
Thermal Design Power (TDP)
25 W
Processor series
Intel Core 2 Duo P7000 series
FSB Parity
No
Tjunction
90 °C
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
7.5
Processing Die size
107 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 4650
Audio
Audio system
System used to play music or speech.
HD Audio
Camera
Front camera resolution (numeric)
1.3 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Ports & interfaces
TV out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Premiere Elements 7.0, Adobe Photoshop Elements 7.0, WinDVD BD for VAIO, Sony Picture Motion Browser, VAIO Movie Story, Sony Click to Disc Editor 1.0, VAIO Media Plus, Roxio Easy Media Creator 10, Adobe Reader 9
Trial software
Microsoft Office 2007 Home and Student Edition (60 days trial), McAfee Internet Security Suite (60 days trial)
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36734
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Width *
The measurement or extent of something from side to side.
384 mm
Depth *
The distance from the front to the back of something.
261 mm
Height
The measurement of the product from head to foot or from base to top.
37 mm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 a/b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 7 expert reviews for Sony Vaio VGN-FW54M and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2016-11-14
The Sony VAIO VGN-FW51ZF/H is a mid-sized media centre, offering a blend of power and portability. Sitting at the top of the FW range, it provides a specification and performance to put most other laptops in the shade. The screen is on an equal footing...
Good Good screen, Decent graphics, Blu-ray drive...
Bad Connectivity, A bit pricey...
80%
alphr.com
Updated:
2016-11-14
Sony’s Blu-ray might have won the war of the high-definition formats, slaying HD-DVD in the process, but the jury is still out as to whether Blu-ray and laptops are a match made in heaven, or just a luxury for the gadget-obsessed. Sony’s VAIO VGN-FW51M...
Bottom line Sony’s Blu-ray-touting VAIO brings in the New Year with Windows 7 and a glorious high-definition display...
67%
X