location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Vaio VGN-FW54S Intel® Core™2 Duo T9600 41.7 cm (16.4") 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio VGN-FW54S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-FW56002B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Vaio VGN-FW54S Intel® Core™2 Duo T9600 41.7 cm (16.4") 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™2 Duo T9600 2.8 GHz
  • - 41.7 cm (16.4") 1920 x 1080 pixels 16:9
  • - 6 GB DDR2-SDRAM 1 x 2 + 1 x 4 GB
  • - 320 GB
  • - AMD Mobility Radeon HD 4650
  • - Bluetooth 2.1+EDR
  • - Windows 7 Home Premium
More>>>
Short summary description Sony Vaio VGN-FW54S Intel® Core™2 Duo T9600 41.7 cm (16.4") 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver:
This short summary of the Sony Vaio VGN-FW54S Intel® Core™2 Duo T9600 41.7 cm (16.4") 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Vaio VGN-FW54S, Intel® Core™2 Duo, 2.8 GHz, 41.7 cm (16.4"), 1920 x 1080 pixels, 6 GB, 320 GB

Long summary description Sony Vaio VGN-FW54S Intel® Core™2 Duo T9600 41.7 cm (16.4") 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver:
This is an auto-generated long summary of Sony Vaio VGN-FW54S Intel® Core™2 Duo T9600 41.7 cm (16.4") 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Sony Vaio VGN-FW54S. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 41.7 cm (16.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 3.2 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:18:29
Uk has collected 7 expert reviews for Sony Vaio VGN-FW54S 41.7 cm (16.4") Intel® Core™2 Duo T9600 6 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2016-11-14 23:18:29
The Sony VAIO VGN-FW51ZF/H is a mid-sized media centre, offering a blend of power and portability. Sitting at the top of the FW range, it provides a specification and performance to put most other laptops in the shade. The screen is on an equal footing...
Good Good screen, Decent graphics, Blu-ray drive...
Bad Connectivity, A bit pricey...
80%
alphr.com
Updated:
2016-11-14 23:18:29
Sony’s Blu-ray might have won the war of the high-definition formats, slaying HD-DVD in the process, but the jury is still out as to whether Blu-ray and laptops are a match made in heaven, or just a luxury for the gadget-obsessed. Sony’s VAIO VGN-FW51M...
Bottom line Sony’s Blu-ray-touting VAIO brings in the New Year with Windows 7 and a glorious high-definition display...
67%
electronicsme.com
Updated:
2016-11-14 23:18:29
Sony VAIO FW Series VGN-FW550F/Bis a new 16.4" widescreen multimedia and gaming notebook from Sony. The unit features a 2.53GHz Intel Core 2 Duo P8700 processor, 4GB of ram and a 320GB 7200RPM hard drive. Other features include a 16:9 aspect ration, a...
Bottom line If you are in the market for a multimedia and/or gaming notebook, you would be hard pressed to beat the Sony VAIO FW Series Notebook PC VGN-FW550F/B. And if you're one of those people who doesn't mind living on a laptop, you could save a bundle by usin...
80%
notebookcheck.net
Updated:
2016-11-14 23:18:29
by Florian Wimmer 12.09.2009 Magnesium isn't only healthy as a trace element and helps against aching muscles but is also a good building material for notebooks - as a metal. That's what Sony thought and made the FW range's chassis out of the light...
Good Elegant magnesium case, Good input devices, High performance with good emissions, Display with a great black value and a good color representation...
Bad which is, however, unevenly illuminated, Design won't suit everyone, Much bloatware, Newest processor generation not (yet) available...
Bottom line Sony's FW range isn't a light weight, even if the attempt has been made to save weight and gain stability with using the state-of-the-art material, magnesium. The range has been conceived as a solo entertainer for home use, which is evident in the tight b...
83%