Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-FE21B.NL 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
FE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-FE21B.NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-FE21B.NL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17419
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 19 May 2020 08:33:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO VGN-FE21B.NL 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005:
This short summary of the Sony VAIO VGN-FE21B.NL 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-FE21B.NL, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Sony VAIO VGN-FE21B.NL 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005:
This is an auto-generated long summary of Sony VAIO VGN-FE21B.NL 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 based on the first three specs of the first five spec groups.

Sony VAIO VGN-FE21B.NL. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945PM Express
Processor technology
The technology generation to which the processor belongs.
Intel SpeedStep
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® Go 7400
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
Intel HDA, DSD
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera
Camera at the front of the product.
No
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Media Center Edition 2005
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
SonicStage 3.4 SonicStage Mastering Studio 2.1 Adobe Premiere Elements 2.0 DVgate Plus 2.2 VAIO Edit Components 6.0 WinDVD 5.0 for VAIO Adobe Photoshop Elements 4.0 Roxio DigitalMedia SE 7 Click to DVD 2.5 Adobe Acrobat Elements 7.0 Adobe Reader 7.0 Microsoft Works 8.0 Microsoft Office 2003 STT (trial) Utimaco Privatedisk easy (trial) 1.0 Norton Internet Security 2006 (trial) Norton Ghost 10 (trial) VAIO Recovery Utility 2.6 Skype 2.0 Google software
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
366 mm
Depth *
The distance from the front to the back of something.
274.5 mm
Height
The measurement of the product from head to foot or from base to top.
26 mm
Other features
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem type
Data/Fax V92/V.90
Bundled hardware
AC Adaptor Battery Power Cord
Expansion slots
List of I/O expansion card slots; including quantity of each
1x Express Card 1x MemoryStick
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Uk has collected 3 expert reviews for Sony VAIO VGN-FE21B.NL 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Nl heeft 3 proffesionele recensies verzameld voor Sony VAIO VGN-FE21B.NL 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Editie 2005. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Fr a recueilli 3 avis d’experts pour Sony VAIO VGN-FE21B.NL 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 80 Go NVIDIA® GeForce® Go 7400 Windows XP Edition Media Center 2005 et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
De hat 3 Expertenmeinungen über Sony VAIO VGN-FE21B.NL 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Testseek ha raccolto 3 recensioni da parte di esperti per Sony VAIO VGN-FE21B.NL 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Es ha coleccionado 3 opiniones de expertos para Sony VAIO VGN-FE21B.NL 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Dk har samlet 3 ekspertanmeldelser for Sony VAIO VGN-FE21B.NL 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:22
Se har samlat in 3 experttester för Sony VAIO VGN-FE21B.NL 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
pocket-lint.com
Updated:
2014-07-01 04:41:22
It’s a decent notebook at a good price but it’s hard to see who it’s actually aimed at...
Good Dual-core, decent specification...
Bad Poor battery life, average graphics...
Bottom line It’s a decent notebook at a good price but it’s hard to see who it’s actually aimed at...
70%
notebookcheck.net
Updated:
2014-07-01 04:41:22
The Sony Vaio VGN-FE21M Multimedia Notebook is to unite gaming performance owing to Intel core duo and GeForce Go 7600 with an outstanding display. Whether this is true you can read in our detailed review. read more...
Bottom line Vaio VGN-FE21MA very good display except a bad illuminating probably is the highlight of the Sony Vaio VGN-FE21M multimedia notebook. It is delivered with Windows XP Media Center Edition 2005 and so is ready it for all multimedia tasks (a TV-tuner is miss...
85%
smartson.se
Updated:
2014-07-01 04:41:22
Smartson testar bärbara datorer för kontors- och hemmiljö. Samtliga har dvd-brännare, processor med dubbla kärnor och 15,4 tums bildskärm.
0%
Show all
Customer service details
X