location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO CR320E/P, Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-CR320E/P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 250 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium :
The long product name of Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO CR320E/P, Pink - Intel Core 2 Duo T7250 2.0GHz, 14.1" WXGA LCD 1280 x 800, 250GB SATA HDD, 2GB DDR2-667, DVD±RW DL, Mobile Intel GMA X3100, Fast Ethernet, 802.11a/b/g/n, V92/V.90 Modem, Bluetooth, 1.3M WebCam, Microsoft Windows Vista Home Premium
More>>>
Short summary description Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO CR320E/P, Pink, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO CR320E/P, Pink. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Product colour: Pink. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Uk has collected 5 expert reviews for Sony VAIO CR320E/P, Pink 35.8 cm (14.1") Intel® Core™2 Duo T7250 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-07-01 04:40:49
Sonys VAIO range is one of the worlds best known laptop brands and covers nearly every sector of the market. While the VAIO VGN-CR31S/W (£730 inc. VAT) is not as well specified as some rivals, it compensates with impressive performance and usability...
Good Great usability, Vibrant screen, Speedy performance, Generous software package...
Bad 160GB storage, Limited connectivity...
70%
notebookcheck.net
Updated:
2014-07-01 04:40:49
The Sony Vaio VGN-CR31S/W is an elegant 14.1 inch notebook with modern design and user-friendly input devices. Equipped with fast and up-to-date core components the VGN-CR31S/W has a good performance. You even do not need to boot the operating system i...
Good Elegant design, Userfriendly input devices, Passable performance, Low heating, Usable battery life, Userfriendly AV mode, Very even illumination, Colourcoordinated accessories...
Bad Lid sensitive to pressure, Too many preinstalled software, Unnecessary trial and advertisement software, No recovery CD/DVD provided, No DVI, HDMI, or GigabitLAN...
Bottom line The Sony Vaio VGN-CR31S/W is an elegant 14.1 inch notebook with modern design and user-friendly input devices. Equipped with fast and up-to-date core components the VGN-CR31S/W has a good performance. You even do not need to boot the operating system if y...
84%
Brand Image Product code Product Stock Price from
Sony

Sony VAIO CR320E/W, White + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/W-B VAIO CR320E/W, White + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/W, White Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/W VAIO CR320E/W, White 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/T, Crocodile + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/T-B VAIO CR320E/T, Crocodile + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/T VAIO CR320E/T, Crocodile 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/R, Red + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/R-B VAIO CR320E/R, Red + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/R, Red Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/R VAIO CR320E/R, Red 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/P, Pink + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/P-B VAIO CR320E/P, Pink + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/N-B VAIO CR320E/N, Gold + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/N, Gold Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/N VAIO CR320E/N, Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO CR320E/L, Blue + Targus TCM004US Bag Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Blue, Silver
(show image)
VGN-CR320E/L-B VAIO CR320E/L, Blue + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)