Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO CR320E/N, Gold + Targus TCM004US Bag
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-CR320E/N-B
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9294
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium :
The short editorial description of Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

VAIO CR320E/N, Gold + Targus TCM004US Bag - Intel Core 2 Duo T7250 2.0GHz, 14.1" WXGA LCD 1280 x 800, 250GB SATA HDD, 2GB DDR2-667, DVD±RW DL, Mobile Intel GMA X3100, Fast Ethernet, 802.11a/b/g/n, V92/V.90 Modem, Bluetooth, 1.3M WebCam, Microsoft Windows Vista Home Premium
More>>>
Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
The official marketing text of Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer

Performance and style come together with this eye-catching 14.1" CR series notebook PC. Includes built-in camera, the Intel® Core™ 2 Duo Processor and sleek silver trim.

Step out and be seen with the with the portable, powerful and colorful VAIO® CR notebook, a 14.1" notebook with XBRITE-ECO™ LCD technology. This thin and light mobile masterpiece features an array of entertainment and design extras, including a built-in web cam, AV controls, powerful, cutting-edge technologies and a comfortable, easy-to-clean keyboard.

Powerful Performance
- Super-powerful Intel® Core™ 2 Duo processor T7250 (2GHz - 800MHz Front Side Bus)
- Genuine Microsoft® Windows Vista® Home Premium is easy-to-use and delivers new security and entertainment features.
- Roomy 250GB (5400RPM) hard drive and 2GB RAM.

Portable entertainment
- Perfectly portable with a 14.1” display, thin-and-light chassis and up to 4.5 hours of battery life
- Instant mode & A/V controls provide on-demand access to your entertainment without booting-up.
- CD/DVD burner provides easy backup of data, photos, music and videos.
- Stunning, smart and sophisticated, with a radiant deep blue finish and a chic silver interior.

Superior Technologies
- 802.11n offers a massive boost in speed and considerably more range than 802.11a/b/g.
- Built-in 1.3 megapixel MOTION EYE® camera and microphone let you participate in video chats and conferencing
- Enjoy brilliant colors and stunning clarity while conserving power with XBRITE-ECO™ LCD technology.
- Pulsing LED ground effects emanate and glow from beneath.

Short summary description Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VAIO CR320E/N, Gold + Targus TCM004US Bag, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO VAIO CR320E/N, Gold + Targus TCM004US Bag. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Product colour: Gold. Weight: 2.5 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Gold
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T7250
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T7000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MS Duo,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Maximum graphics adapter memory
0.358 GB
Audio
Audio system
System used to play music or speech.
Sony Sound Reality
Camera
Front camera resolution (numeric)
1.3 MP
Video capturing speed
30 fps
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
16x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Fast Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
Ports & interfaces
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard number of keys
82
Keyboard keystroke
2 mm
Keyboard key pitch
1.91 cm
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Trial software
Norton 360 All-In-One Security, Microsoft Works SE 9.0
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Click to Disc, LocationFree Player
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Width *
The measurement or extent of something from side to side.
335 mm
Depth *
The distance from the front to the back of something.
249 mm
Height (front)
The height of the frontside of the product.
2.1 cm
Height (rear)
Height of the backside of the product.
3.8 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11a/b/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
86W+10%
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
VGP-BPS9/S
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem type
V92/V.90
Additional accessories
Targus TCM004US Bag
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Uk has collected 5 expert reviews for Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Nl heeft 5 proffesionele recensies verzameld voor Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Goud 35,8 cm (14.1") 1280 x 800 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Fr a recueilli 5 avis d’experts pour Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Or 35,8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 250 Go Intel® GMA X3100 Windows Vista Home Premium et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
De hat 5 Expertenmeinungen über Sony VAIO CR320E/N, Gold + Targus TCM004US Bag 35,8 cm (14.1 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Testseek ha raccolto 5 recensioni da parte di esperti per Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Oro 35,8 cm (14.1") 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Es ha coleccionado 5 opiniones de expertos para Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Oro 35,8 cm (14.1") 1280 x 800 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Dk har samlet 5 ekspertanmeldelser for Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Guld 35,8 cm (14.1") 1280 x 800 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:49
Se har samlat in 5 experttester för Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Guld 35,8 cm (14.1") 1280 x 800 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
techradar.com
Updated:
2014-07-01 04:40:49
Sonys VAIO range is one of the worlds best known laptop brands and covers nearly every sector of the market. While the VAIO VGN-CR31S/W (£730 inc. VAT) is not as well specified as some rivals, it compensates with impressive performance and usability...
Good Great usability, Vibrant screen, Speedy performance, Generous software package...
Bad 160GB storage, Limited connectivity...
70%
notebookcheck.nl
Updated:
2014-07-01 04:40:49
Sinds het begin is de CR serie ontworpen voor stijl en is het mogelijk je eigen persoonlijke design te kiezen. Voor de Vaio VGN-CR31S/W kan hetzelfde gezegd worden. Met een gewicht van slechts 2.5 kg en een elegante behuizing wil het de lat hoog legge...
Bottom line De Sony Vaio VGN-CR31S/W is een elegant 14,1 inch notebook met een modern design en gebruikersvriendelijke input apparatuur. Uitgerust met een snelle up-to-date processor laat de VGN-CR31S/W goede prestaties zien. Je hoeft het systeem niet eens op te s...
84%
pc-professionell.de
Updated:
2014-07-01 04:40:49
Das Sony Vaio VGN-CR31 ist ein günstiger Einstieg in die Businesswelt. Es vollbringt zwar leistungstechnisch keine Wunder, reicht jedoch für die tägliche Arbeit vollkommen aus. Vielschreiber sollten vielleicht lieber zu einem anderen Gerät greifen - al...
0%
notebookjournal.de
Updated:
2014-07-01 04:40:49
"Luxury Pink - romantisch, fröhlich, schön" - so bewirbt Sony die Farbe des neuen Vaio-Notebooks VGN-CR31/P. Passend dazu ist gerade fröhlicher Sonnenschein, und (wie immer) fröhlich machen wir uns ans Testen. Nur das romantische Gefühl wollte sich nic...
Good gute Anwendungsleistung, helles Display, leiser Lüfter...
Bad leiser Lüfter, schlechter DisplayKontrast, sehr kleine Bedientasten...
Bottom line Sonys Vaio VGN-CR31/P ist ganz klar für eine design-bewusste, aufgrund der Farbe eher weibliche Kundschaft gedacht. Für 1199,- Euro Listenpreis bekommt man ein 14,1-Zoll Multimedia-Notebook mit guter Anwendungsleistung (614 Punkte im PassMark Performan...
80%
notebookcheck.net
Updated:
2014-07-01 04:40:49
The Sony Vaio VGN-CR31S/W is an elegant 14.1 inch notebook with modern design and user-friendly input devices. Equipped with fast and up-to-date core components the VGN-CR31S/W has a good performance. You even do not need to boot the operating system i...
Good Elegant design, Userfriendly input devices, Passable performance, Low heating, Usable battery life, Userfriendly AV mode, Very even illumination, Colourcoordinated accessories...
Bad Lid sensitive to pressure, Too many preinstalled software, Unnecessary trial and advertisement software, No recovery CD/DVD provided, No DVI, HDMI, or GigabitLAN...
Bottom line The Sony Vaio VGN-CR31S/W is an elegant 14.1 inch notebook with modern design and user-friendly input devices. Equipped with fast and up-to-date core components the VGN-CR31S/W has a good performance. You even do not need to boot the operating system if y...
84%
Show all
Customer service details
X