location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO BX296VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-BX296VP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524346749
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 100 GB
  • - Intel® GMA 900
  • - 2.5 h
  • - Windows XP Professional
Warranty: 1 year
Long product name Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional :
The long product name of Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO BX296VP
More>>>
Short summary description Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional:
This short summary of the Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO BX296VP, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 100 GB, Windows XP Professional

Long summary description Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of Sony VAIO BX296VP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

Sony VAIO BX296VP. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Country Distributor
United Kingdom 1 distributor(s)