Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-AR11B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-AR11B
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17453
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 19 May 2020 08:38:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 :
The short editorial description of Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400

VAIO VGN-AR11B
More>>>
Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400:
The official marketing text of Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 as supplied by the manufacturer

Portable alternative to the tradional desktops!
- Intel Centrino Duo mobile technology with Intel Core Duo processor T2300 (1.66 GHz and 667 MHz FSB) and Intel Pro/Wireless 802.11a/b/g.
- Genuine Microsoft Windows XP Media Center Edition 2005.
- 100GB Serial ATA hard disk drive.
- 1024MB DDR2 SDRAM.
- 17" WXGA+ widescreen X-black LCD.
- NVIDIA GeForce Go 7400 with TurboCache supporting 256MB.
- Super Multi Double Layer DVD±RW.
.

Short summary description Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400:
This short summary of the Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony A VAIO VGN-AR11B, Intel® Core™ Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400:
This is an auto-generated long summary of Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 based on the first three specs of the first five spec groups.

Sony A VAIO VGN-AR11B. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Weight: 3.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MS Duo,MS Pro,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® Go 7400
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
Intel HDA
Number of built-in speakers
2
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
No
Audio system direct 3D sound
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
8x
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe PhotoShop Elements DVgatePlus VAIO Edit Components Adobe Premiere Elements Click to DVD Roxio Digital Media SE SonicStage DSD Direct SonicStage Mastering Studio Google software VAIO Recovery Utility Skype Norton Ghost (trial) Adobe Acrobat Elements Microsoft Works Microsoft Office 2003 STT (trial) Acrobat Reader
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.8 kg
Width *
The measurement or extent of something from side to side.
416 mm
Depth *
The distance from the front to the back of something.
299.5 mm
Height
The measurement of the product from head to foot or from base to top.
33.5 mm
Other features
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Uk has collected 17 expert reviews for Sony A VAIO VGN-AR11B 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Nl heeft 17 proffesionele recensies verzameld voor Sony A VAIO VGN-AR11B 43,2 cm (17") 1440 x 900 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Fr a recueilli 17 avis d’experts pour Sony A VAIO VGN-AR11B 43,2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 100 Go NVIDIA® GeForce® Go 7400 et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
De hat 17 Expertenmeinungen über Sony A VAIO VGN-AR11B 43,2 cm (17 Zoll) 1440 x 900 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Testseek ha raccolto 17 recensioni da parte di esperti per Sony A VAIO VGN-AR11B 43,2 cm (17") 1440 x 900 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Es ha coleccionado 17 opiniones de expertos para Sony A VAIO VGN-AR11B 43,2 cm (17") 1440 x 900 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Dk har samlet 17 ekspertanmeldelser for Sony A VAIO VGN-AR11B 43,2 cm (17") 1440 x 900 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:47
Se har samlat in 17 experttester för Sony A VAIO VGN-AR11B 43,2 cm (17") 1440 x 900 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
techradar.com
Updated:
2016-11-14 23:19:45
Like the mysterious monolith from 2001: A Space Odyssey, this glossy black slab from Sony marks a new chapter in the development of mankind. Overdramatic? Perhaps, but the advent of Blu-ray is a significant step-up in consumer data storage - think goin...
Good Product Summary VAIO VGN-AR11 S Price at launch £1999 Key specs HDD Capacity (GB) 200 | Processor Speed (GHz) 2 | Full spec For...
Bottom line Like the mysterious monolith from 2001: A Space Odyssey, this glossy black slab from Sony marks a new chapter in the development of mankind. Overdramatic? Perhaps, but the advent of Blu-ray is a significant step-up in consumer data storage - think goin...
80%
goodgearguide.com.au
Updated:
2016-11-14 23:19:47
An awesome all purpose notebook which has great gaming performance, and Blu-ray support complete with HDMI. For the early adopter, it doesnt get much better than this.
Good Blu-ray playback, Blu-ray burning, Great games performance, Big screen...
Bad Not much Blu-ray content, No TV-Tuner The Final Word An awesome all purpose notebook which has great gaming performance, and Blu-ray support complete with HDMI. For the early adopter, it doesnt get much better than this. Notes # This product is no lon...
Bottom line An awesome all purpose notebook which has great gaming performance, and Blu-ray support complete with HDMI. For the early adopter, it doesnt get much better than this. Notes # This product is no longer available directly from the manufacturer. It may...
90%
T3.com
Updated:
2016-11-14 23:19:47
If the future is all about Hi-Def, then this laptop is more than ready for it. Not only does it have a 17-inch screen with a full 1080 resolution, but its also the first VAIO with a built-in Blu-ray recording drive. Theres even an HDMI port so you...
Good Crisp, full 1080 HD screen, Built-in Blu-ray drive, Digital TV tuner...
Bad Screen is a little dark, Expensive...
Bottom line This is a laptop with truly stunning High Definition features. The only downer is the steep price.
100%
pocket-lint.com
Updated:
2016-11-14 23:19:47
It’s big, its powerful and its impressively specified and the inclusion of Blu-Ray makes it a must-have purchase...
Good Blu-Ray drive, powerful...
Bad Not the cheapest notebook...
Bottom line It’s big, its powerful and its impressively specified and the inclusion of Blu-Ray makes it a must-have purchase...
90%
alphr.com
Updated:
2016-11-14 23:19:47
An impressive showcase for the first Blu-ray drive in a notebook, but the price is very high With HD DVD finally making its debut last month in Toshibas Qosmio G30, we didnt have to wait too long to see Blu-ray hit back. This month sees Sony introdu...
67%
notebookcheck.net
Updated:
2016-11-14 23:19:45
Without any doubt, the Sony Vaio VGN-AR11S is a piece of jewelry according form and organization. The occurrence impressed. Also the equipment, owing to Geforce Go 7600GT and Sonys Blu Ray drive assembly work convincingly. read more...
Bottom line The Sony Vaio VGN-AR11S is quite successful. Owing to Geforce 7600GT this notebook also offers good performance for games. This is not a feature of most Sony notebooks, which are rather weakly equipped concerning graphics.Particularly well is the design o...
86%
xbitlabs.com
Updated:
2016-11-14 23:19:45
With the cinema industry developing at a tremendous pace in the last years, it is no wonder there’s so much talk about the battle of optical disc formats which even concerns people outside the computer world. The CD once seemed so capacious and unri...
Good Bluray drive, Superb design, Excellent performance, Large widescreen 17” display, Microsoft Windows XP Media Center Edition with a remote control, TVtuner, HDMI connector, Portreplicator connector...
Bad Poorly designed touchpad, Short battery life, No Recovery CDs, Scanty accessories, Very high price...
Bottom line Sony’s designers and engineers keep on turning out top-notch products. Having packed a high-performance hardware stuffing and a 17” display into the VAIO VGN-AR11SR, they also managed to keep the notebook small. So, the only thing that may dis...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 23:19:47
Marc SimonAs for the optical drives, the Sony model has more features: Its the first mobile optical drive to write to high-capacity Blu-ray write-once and rewritable media (albeit at just 1X). By contrast, the drive in the Toshiba portable is merely...
80%
trustedreviews.com
Updated:
2016-11-14 23:19:47
For a long time Toshiba has had its own way when it comes to fully featured Media Center notebooks, with its Qosmio range pretty much dominating the market, but it looks like that's all about to change. Sony has finally decided to embrace Media Center, pl...
Bottom line It would be easy to think of the AR11S solely as the first notebook available with a Blu-ray drive, but that really would be selling it short. What you've actually got here is a superb Media Center PC, with all the components to allow it to be the centre...
90%
Laptopmag.com
Updated:
2016-11-14 23:19:47
Not only is Sonys new VAIO VGN-AR190G Digital Studio the first notebook to feature Blu-ray technology, its also one of the best equipped multimedia notebooks around. Of course, treating yourself to the latest technology comes at a cost; in this case...
Good Blu-ray optical drive, Brilliant high-resolution widescreen display, Sleek design, Built-in TV tuner, Powerful graphics...
Bad Very expensive, Average productivity performance, Slow Blu-ray burning, Short battery life, Small touchpad buttons...
80%
pcmag.com
Updated:
2016-11-14 23:19:47
The high-definition media struggles are heating up with Sonys launch of its VAIO VGN-AR190G ($3,499.99 direct) laptop. The worlds first Blu-ray–equipped laptop, the new VAIO is Sonys answer to Toshibas HD DVD laptop, the Qosmio G35-AV650. Both la...
Good Blu-ray recordable drive. Gorgeous piano-black finish. Includes HDMI cable and converter. Internal analog-TV tuner.
Bad Buggy InterVideo software. Burning a 22GB image took forever (3 hours). Poor battery life. Expensive.
Bottom line If youre an early adopter or need to create HD content on the go, the Sony VAIO VGN-AR190G notebook with Blu-ray drive is your best bet, but like Toshibas Qosmio G35-AV650, it has a few glitches...
70%
smartson.se
Updated:
2016-11-14 23:19:47
En lyxig och välbyggd bärbar dator med imponerande prestanda för multimeda som lämpar sig bättre i hemmet än på resan.
0%
Show all
Customer service details