location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGN-A195HP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-A195HP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A195HP
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGN-A195HP :
  • - 1.6 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - 3.75 h
Warranty: 1 year
Long product name Sony VGN-A195HP :
The short editorial description of Sony VGN-A195HP

Sony VAIO A195HP Intel Pentium M 1.6 GHz 512Mb 60Gb DVD+ -RW 15.0" TFT WXP pro
More>>>
Sony VGN-A195HP:
The official marketing text of Sony VGN-A195HP as supplied by the manufacturer

-For business people that need more than a basic network solution laptop the VGN-A195HP adds to the VGN-A195EP Bluetooth(TM), a DVD±RW drive and a faster performing CPU.
-The high standard VGN-A195HP has wireless LAN 11b/g, Bluetooth and a high-quality ultra-bright screen integrated for fast, reliable, comfortable and wireless work. Like all A series, it is driven by the powerful Intel® Pentium®M processor with Centrino(TM) technology. This gives extended battery life, increased performance and lighter design while the Wireless LAN 802.11g provides a wireless data transfer speed of max. 4 times the previous standard 802.11b. The screen technology on the A195HP offers an ultra bright, very sharp and bright view with less reflection compared to standard screens.

Short summary description Sony VGN-A195HP:
This short summary of the Sony VGN-A195HP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGN-A195HP, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Sony VGN-A195HP:
This is an auto-generated long summary of Sony VGN-A195HP based on the first three specs of the first five spec groups.

Sony VGN-A195HP. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
60 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
16-bit CD-quality stereo sound / Stereo speakers.
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Networking features
Ethernet network (10BASE-T/100BASE-TX) (RJ-45).
Ports & interfaces
I/O ports
Interfaces on notebook: Port replicator, i.LINK (IEEE1394) S400, 3 x USB 2.0 ports (High-speed/Full-speed/Low-speed) Type A connector, monitor (VGA), external speakers or headphone, microphone connector, AV Out, Audio Out, DC In (AC adapter), Memory Stick (Standard/Duo Size Compatible Slot, Memory Stick Pro compatible, High-speed data transfer compatible) Interfaces on port replicator (optional): DC In (AC adapter),monitor (VGA), 4 x USB 2.0 ports (High-speed/Full-speed/Low-speed) Type A connector, Ethernet network (LAN) (10BASE-T/100BASE-TX),printer port, TV Out, Audio In (L-R), Audio Out (L-R), S-Video Out, Optical Out, DVI-D connector , Wireless LAN 802.11b/g, Bluetooth
Software
Bundled software
Audio: SonicStage, MoodLogic CD-(DVD) Burning: Drag'n Drop CD+DVD, Click To DVD Media Sharing: VAIO Media Office Applications: Adobe Acrobat Elements 6, Adobe Reader 6, Microsoft Works 7 Photo: Adobe Photoshop Album Starter Edition, Adobe Photoshop Elements 2.0, PictureGear Studio Security and Utilities: BlueSpace NE ****, Google Toolbar, Hotkey Utility, Memory Stick Formatter, Norton Internet Security 2004, Norton Password Manager, Sony Notebook Setup, VAIO Power Management, VAIO update, My Info Centre Video: Adobe Premiere Standard, DVgate Plus, VAIO Edit Components, WinDVD for VAIO
Battery
Battery life (max)
3.75 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3 kg
Other features
Power management
ENERGY STAR
Compatible operating systems
Microsoft Windows XP Professional with Service Pack 1a
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Sony VAIO A195EPF CENT-1.5G 38.1 cm (15") 0.5 GB 60 GB AMD Mobility Radeon 9200 Sony VAIO A195EPF CENT-1.5G 38.1 cm (15") 0.5 GB 60 GB AMD Mobility Radeon 9200
(show image)
VGN-A195EPF VAIO A195EPF CENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGN-A195EP Sony VGN-A195EP
(show image)
VGN-A195EP VGN-A195EP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)