Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO A115M CENT-1.5 512MB DDR-SDRAM 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB 60 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO A115M CENT-1.5 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A115M
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8905
This statistic is based on the 96818 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94638 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO A115M CENT-1.5 512MB DDR-SDRAM 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB 60 GB:
This short summary of the Sony VAIO A115M CENT-1.5 512MB DDR-SDRAM 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO A115M CENT-1.5 512MB, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Sony VAIO A115M CENT-1.5 512MB DDR-SDRAM 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB 60 GB:
This is an auto-generated long summary of Sony VAIO A115M CENT-1.5 512MB DDR-SDRAM 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB 60 GB based on the first three specs of the first five spec groups.

Sony VAIO A115M CENT-1.5 512MB. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3.3 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory type
DDR-SDRAM
Internal memory *
0.5 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
60 GB
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
DVD read speed
8x
DVD write speed
2x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
CD rewrite speed
8x
Network
Networking features
Ethernet 10 BASE-T/100 BASE-TX
Ports & interfaces
I/O ports
4-pins i.LINK (IEEE1394), 400 Mbps 1 DC-ingang 1 Dockingstation 1 Aansluiting voor hoofdtelefoon 1 Memory Stick Slot 1 Memory Stick Slot Type Standard/Duo-formaat compatibele sleuf, compatibel met Memory Stick Pro, compatibel met High Speed-gegevensoverdracht Microfoon-aansluiting 1 RJ-11 directe poort (modem) 1 RJ-45 directe poort (netwerk) 1 USB-snelheid Hoog/Volledig/Laag USB-poort (aantal) 3 USB-versie 2.0 Type USB-aansluiting A VGA-aansluiting voor monitor 1 PCMCIA-kaart Type I of II 1 AV-uit (voor Video-uit en Lijn uit) 1
Software
Bundled software
Click to DVD1.4 DVgatePlus 1.2 PictureGearStudio 2.0 Power PanelPower Management 1.3 SonicStage 2.0 VAIO Media 2,5 Systeemherstel DVD Adobe Acrobat Reader6 Adobe Photoshop Elements 2.0 Adobe PremiereStandaardWin DVDvoor VAIO 5.0 Microsoft Works7.0 Norton Internet Security2004 Adobe Acrobat Elements 6.0 Adobe Acrobat Elements 6.0 Adobe Photoshop Album Starter Edition 2.0 SE Adobe Photoshop Album Starter Edition 2.0 SE Drag'n Drop CD+DVD 3.0 Drag'n Drop CD+DVD 3.0
Battery
Battery life (max)
3 h
Weight & dimensions
Weight *
3.3 kg
Other features
Display
LCD
Video card resolution
ATI MOBILITY RADEON 9200 met 3D-prestatie en 64 MB VRAM
Compatible operating systems
Microsoft Windows XP Home Edition incl. Service Pack 1a
Internal modem
Yes
Modem speed
56 Kbit/s