Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VF-30CPKB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VF-30CPKB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VF-30CPKB show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5035042059506
Category
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47729
This statistic is based on the 91521 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89475 free Open Icecat users.
Info modified on: 05 Jan 2019 20:28:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VF-30CPKB :
The short editorial description of Sony VF-30CPKB

30CPKB Polalized Filter
More>>>
Sony VF-30CPKB:
The official marketing text of Sony VF-30CPKB as supplied by the manufacturer

- Filter kit includes Circular Polarising and Multi-Coated (MC) protector
- Polarising filter reduces reflected glare in bright sunlight and reflections from water
- Multi-Coated filter cuts UV light levels, reducing glare: also provides protection against scratches and smears on main lens
- Approx. Size: Diameter 42mm x Length 5mm
- Approx. Weight: 20g (filters)

Short summary description Sony VF-30CPKB:
This short summary of the Sony VF-30CPKB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VF-30CPKB, Black, 20 g

Long summary description Sony VF-30CPKB:
This is an auto-generated long summary of Sony VF-30CPKB based on the first three specs of the first five spec groups.

Sony VF-30CPKB. Product colour: Black

Features
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 g
Country Distributor
Czech Republic 1 distributor(s)
Customer service details
Array
X