Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony High Quality tripod Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Quality Tripod
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCT-PG10RM
Category
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9857
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 26 Jan 2018 07:41:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony High Quality tripod Black :
The short editorial description of Sony High Quality tripod Black

High quality tripod for extra stability and support
More>>>
Sony High Quality tripod Black:
The official marketing text of Sony High Quality tripod Black as supplied by the manufacturer

Features:
- Adjustable slide plate and pin (40mm forward/back).
- Includes reverse-grip handle with built-in remote control.
- Pan/tilt-capable hydraulic torque 2-way head.
- Includes an adjustable brace for added stability.
- Includes spiked rubber feet that can be set 2 ways for extra stability.

Short summary description Sony High Quality tripod Black:
This short summary of the Sony High Quality tripod Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony High Quality Tripod, Black, 5 kg

Long summary description Sony High Quality tripod Black:
This is an auto-generated long summary of Sony High Quality tripod Black based on the first three specs of the first five spec groups.

Sony High Quality Tripod. Weight: 5 kg. Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Customer service details
X