Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Lens Wide Angle 0.6 Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens Wide Angle 0.6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-0625S
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14826
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 19 Aug 2017 20:20:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Lens Wide Angle 0.6 Silver :
The short editorial description of Sony Lens Wide Angle 0.6 Silver

Lens Wide Angle 0 6 (objectif 25mm) f DCR-DVD201 DVD101 PC109 PC107 HC40 HC30 HC20
More>>>
Sony Lens Wide Angle 0.6 Silver:
The official marketing text of Sony Lens Wide Angle 0.6 Silver as supplied by the manufacturer

Wide conversion lens for 25mm camcorders
-Factor: 0.6x .
-Ideal for widening field of view.
-Lens Size: 25 mm .
-Color: silver .
-Length: 29mm, weight: 45g .

Short summary description Sony Lens Wide Angle 0.6 Silver:
This short summary of the Sony Lens Wide Angle 0.6 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Lens Wide Angle 0.6, Silver, 45 g

Long summary description Sony Lens Wide Angle 0.6 Silver:
This is an auto-generated long summary of Sony Lens Wide Angle 0.6 Silver based on the first three specs of the first five spec groups.

Sony Lens Wide Angle 0.6. Product colour: Silver. Weight: 45 g

Design
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45 g
Customer service details
X