Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony V640i 97 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V640i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V640I
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7036
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 31 Jan 2020 11:14:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony V640i 97 g :
The short editorial description of Sony V640i 97 g

V640i - EDGE, GPRS, GSM, HSDPA (3G), UMTS (3G), TFT 176x220, 32MB + MemoryStick Micro, Bluetooth, USB, 2.0 Mpx Camera, SMS/MMS/E-mail, FM radio, Java, Audio/Video player
More>>>
Sony V640i 97 g:
The official marketing text of Sony V640i 97 g as supplied by the manufacturer

The V640i mobile phone gives you easy access to whatever makes your eardrums tingle. Download and listen to your choice of music - wherever, whenever.

Drag, drop, enjoy - Media Go™
The perfect entertainment organiser - Media Go™ makes it easier than ever before to bring your media with you, wherever you go. Transfer your media files between your phone and PC via drag and drop. File conversion is hassle-free, too: Media Go™ automatically converts films and music files to give you the best possible quality.

Push email
Instant email on your mobile phone, just like on your home computer. Messages are sent directly to your phone as soon as they arrive.

Music recognition
What’s that sound? Just record a few seconds of music and TrackID™ (powered by Gracenote Mobile MusicID) returns the song name, artist and album to your phone within seconds.

3G
Quick and easy access to broadband Internet. Say hello to video calls, audio and video streaming, Internet surfing, multimedia messaging and email on the go.

Video blog
You get your own personal blog site with your phone. So why not add some moving pictures to it? Shoot a video clip, and all it takes to upload it is a few clicks.

Integrated camera
Built-in digital camera with screen viewfinder, dedicated menus and direct interaction with in-phone imaging and messaging features.

Video call
See who’s talking with your 3G phone. During a video call, you see a live video stream of the person you're talking to - and they can see you.

Onscreen widgets
Get one-click access from your phone's desktop to your favorite websites and services. The widgets are onscreen icons which give you an indication every time a new feed or update comes in.

Web wherever
Truly mobile Internet lets you enjoy browsing the Web and manage your email effectively with the convenience of your phone, wherever you are.

Short summary description Sony V640i 97 g:
This short summary of the Sony V640i 97 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony V640i, Bar, 176 x 220 pixels, 2 MP, Bluetooth

Long summary description Sony V640i 97 g:
This is an auto-generated long summary of Sony V640i 97 g based on the first three specs of the first five spec groups.

Sony V640i. Form factor: Bar. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 97 g

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
176 x 220 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colours
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Internal storage capacity
The amount e.g of data which can be stored inside the device.
4 GB
Camera
Rear camera resolution (numeric)
The resolution of the images produced with the rear camera, given in MP (megapixel. 1 MP = 1 million pixels).
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Camera at the back of the product.
Yes
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2.5x
Front camera *
Camera at the front of the product.
Yes
Network
Mobile network generation *
3G
Data network *
Telecommunications network that allows computers to exchange data.
3G, Edge, GPRS
Data transmission
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Messaging
Multimedia Messaging Service (MMS) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Video
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Video
Video compression formats
3gp,MPEG4
Audio
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Music player
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
300 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
97 g
Width *
The measurement or extent of something from side to side.
47 mm
Depth *
The distance from the front to the back of something.
15 mm
Height *
The measurement of the product from head to foot or from base to top.
103 mm
Phone features
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Form factor *
The shape or design of the product.
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/GPRS, UMTS/HSDPA
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900, 2100 MHz
Video capability
Capability of video recording/playback.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Uk has collected 2 expert reviews for Sony V640i 97 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Nl heeft 2 proffesionele recensies verzameld voor Sony V640i 97 g. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Fr a recueilli 2 avis d’experts pour Sony V640i 97 g et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
De hat 2 Expertenmeinungen über Sony V640i 97 g eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Testseek ha raccolto 2 recensioni da parte di esperti per Sony V640i 97 g e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Es ha coleccionado 2 opiniones de expertos para Sony V640i 97 g y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Dk har samlet 2 ekspertanmeldelser for Sony V640i 97 g og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Se har samlat in 2 experttester för Sony V640i 97 g och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
computerbild.de
Updated:
2016-11-14 23:16:52
Das „Sony Ericsson V640i“ verfügt über die neue UMTS-Turbo HSDPA-Technik. Die leichte und kompakte Bauweise wusste im Test zu überzeugen. Negativ aufgefallen: Das Handy verfügt nicht über eine Fotoleuchte und die Sprachsteuerung muss erst...
0%
tecnozoom.it
Updated:
2016-11-14 23:16:52
Dal punto di vista estetico, il presenta un design standard, quindi con scocca monoblocco, e linee eleganti e raffinate, caratterista comune a moltissimi cellulari di questo produttore. Le dimensioni sono discretamente compatte, 103 mm di altezza, 47...
Good Tecnologia HSDPA; Memoria espandibile; Lettore e radio FM; Funzione TrackID...
Bad Listino operatore...
Bottom line Il Sony Ericsson V640i è un cellulare di elevata qualità, dotato di design elegante, display abbastanza grande e ad elevata risoluzione, tecnologia HSDPA, videochiamata, lettore multimediale, radio FM, fotocamera e di tante funzioni utili. In poche pa...
70%