Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USM8GJ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM8GJ/LE
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5179
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black :
The short editorial description of Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black

8GB, USB2.0, Black
More>>>
Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black:
The official marketing text of Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black as supplied by the manufacturer

MicroVault™, the new standard in USB storage from Sony, combines exceptional portability, flexibility and style in one easy-to-use package. Its slide-up style USB connector and slim body add sophistication and flexibility to this ultra-compact data storage solution. With its piano black body and multicoloured indicators, MicroVault is designed to create a stylish impression.

Sony’s pre-installed Virtual Expander file compression software virtually triples the storage capacity of your MicroVault! Available in a series of models from 512MB to 8GB, each device is perfect for a wide range of applications.

The easy plug n’ play function means your MicroVault is recognized automatically when connected to your PC or notebook’s USB port. The interface also powers your MicroVault, so there’s no need for an AC adapter. For exceptional storage power with the look to match, Sony’s MicroVault USB Storage Media offers the best of both worlds.

Short summary description Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black:
This short summary of the Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony USM8GJ, 8 GB, USB Type-A, 2.0, 10 g, Black

Long summary description Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black:
This is an auto-generated long summary of Sony USM8GJ USB flash drive 8 GB USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Sony USM8GJ. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 10 g. Product colour: Black

Performance
Capacity *
Capacity of the storage media.
8 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/2000/Me/98 Mac OS 9.0x, 9.1x, 9.2x Mac OS 10.1-10.5.x
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 25 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
8.3 mm
Depth
The distance from the front to the back of something.
67 mm
Height
The measurement of the product from head to foot or from base to top.
17.7 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 g
Packaging content
Manual
Yes
Other features
Link/Act LED
Yes
Customer service details
Array
X