Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINI MICRO VAULT 64MB USB2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM64S
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13134
This statistic is based on the 82806 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 80911 free Open Icecat users.
Info modified on: 07 Feb 2019 09:44:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty
Long product name Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB :
The short editorial description of Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB

Micro Vault Mini USB Storage Media
More>>>
Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB:
The official marketing text of Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB as supplied by the manufacturer

Sony’s new “Mini” design makes storing, sharing and transporting data a whole lot easier! At approximately 60% the size of the original Micro Vault, this new Micro Vault™ Mini is available in 64MB, 128MB and 256MB capacities. It is also Hi-Speed USB 2.0 capable and comes a matching docking station.
• USB 2.0 High Speed

• Plug ‘n Play USB interface requires no driver software*

• Available in 64MB, 128MB and 256MB

• Software suite features Password Lock, Auto Zip, PC Lock and Auto Login.

• Windows 98/98SE requires included driver software.

Short summary description Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB:
This short summary of the Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MINI MICRO VAULT 64MB USB2.0, 0.0625 GB, 5.55 MB/s, 20 g

Long summary description Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB:
This is an auto-generated long summary of Sony MINI MICRO VAULT 64MB USB2.0 USB flash drive 0.0625 GB based on the first three specs of the first five spec groups.

Sony MINI MICRO VAULT 64MB USB2.0. Capacity: 0.0625 GB, Read speed: 5.55 MB/s, Write speed: 1 MB/s. Weight: 20 g

Performance
Capacity *
Capacity of the storage media.
0.0625 GB
Read speed
The speed at which a device can read data.
5.55 MB/s
Performance
Write speed
The speed at which a device can write data.
1 MB/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 g
Customer service details
X