Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64MB Mini Micro Vault USB 2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM64D
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7082
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A :
The short editorial description of Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A

64MB Mini Micro Vault USB 2.0
More>>>
Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A:
The official marketing text of Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A as supplied by the manufacturer

Introducing a faster way to deal with your growing storage requirements - the NEW Sony Micro Vault Mini. Simply plug directly into your computer's USB port, then transfer files as required.

The USM64D features a storage capacity of 64MB along with Password lock, AutoZip, PC Lock & Auto Login software.

Features:
- Plugs directly into the computer's USB or USB2 port.
- No adaptors, cables or power supply required.
- Plug 'n' Play interface requires no driver software.
- Stylish and compact design.
- Password Lock Software.
- Auto Zip Software.
- PC Lock Software.
- Auto Login Software.

Short summary description Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A:
This short summary of the Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 64MB Mini Micro Vault USB 2.0, 0.64 GB, USB Type-A, 12 MB/s, Cap, 8 g

Long summary description Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A:
This is an auto-generated long summary of Sony 64MB Mini Micro Vault USB 2.0 USB flash drive 0.64 GB USB Type-A based on the first three specs of the first five spec groups.

Sony 64MB Mini Micro Vault USB 2.0. Capacity: 0.64 GB, Device interface: USB Type-A, Read speed: 12 MB/s, Write speed: 1.5 MB/s. Form factor: Cap. Weight: 8 g

Performance
Capacity *
Capacity of the storage media.
0.64 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Read speed
The speed at which a device can read data.
12 MB/s
Write speed
The speed at which a device can write data.
1.5 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE/Me/2000/XP Mac OS 9.0 +
Design
Form factor *
The shape or design of the product.
Cap
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Auto Zip PC Lock Auto Login
Brand Image Product code Product Stock Price from
Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A
(show image)
USM32U20 MicroVault USB Storage Media (32 MB) 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X