Warranty:
One year warranty
Long product name Sony MicroVault 512MB USB 2.0 +Security Zone USB flash drive 0.512 GB USB Type-A
:
MicroVault 512MB USB 2.0 +Security Zone
The long product name of Sony MicroVault 512MB USB 2.0 +Security Zone USB flash drive 0.512 GB USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MicroVault 512MB USB 2.0 +Security Zone
More>>>
Short summary description Sony MicroVault 512MB USB 2.0 +Security Zone USB flash drive 0.512 GB USB Type-A:
This short summary of the Sony MicroVault 512MB USB 2.0 +Security Zone USB flash drive 0.512 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MicroVault 512MB USB 2.0 +Security Zone, 0.512 GB, USB Type-A, 12 MB/s
Long summary description Sony MicroVault 512MB USB 2.0 +Security Zone USB flash drive 0.512 GB USB Type-A:
This is an auto-generated long summary of Sony MicroVault 512MB USB 2.0 +Security Zone USB flash drive 0.512 GB USB Type-A based on the first three specs of the first five spec groups.
Sony MicroVault 512MB USB 2.0 +Security Zone. Capacity: 0.512 GB, Device interface: USB Type-A, Read speed: 12 MB/s, Write speed: 7 MB/s