This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Micro Vault Excellence 4GB USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Vault Excellence 4GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM4GREX
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Micro Vault Excellence 4GB USB flash drive USB Type-A :
The short editorial description of Sony Micro Vault Excellence 4GB USB flash drive USB Type-A

Micro Vault Excellence 4GB
More>>>
Sony Micro Vault Excellence 4GB USB flash drive USB Type-A:
The official marketing text of Sony Micro Vault Excellence 4GB USB flash drive USB Type-A as supplied by the manufacturer

Micro Vault Excellence, as high-end portable storage solution, is ideally suited to plug into a laptop USB port. It features the highest transfer speed of the market in a beige, slim line design with retractable USB connector and qualitative packaging.

- Plug'n Play USB interface requires no driver software.
- High-speed USB 2.0 and USB 1.1 compatible.
- Delivered with Virtual Expander software, a user friendly data compression software to store up to 3 times more data on your Micro Vault USB key.
- Ultra compact and beige shiny design with retractable USB connector.

Short summary description Sony Micro Vault Excellence 4GB USB flash drive USB Type-A:
This short summary of the Sony Micro Vault Excellence 4GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Micro Vault Excellence 4GB, 4 GB, USB Type-A, 26 MB/s

Long summary description Sony Micro Vault Excellence 4GB USB flash drive USB Type-A:
This is an auto-generated long summary of Sony Micro Vault Excellence 4GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Sony Micro Vault Excellence 4GB. Capacity: 4 GB, Device interface: USB Type-A, Read speed: 26 MB/s, Write speed: 19 MB/s

Performance
Capacity *
4 GB
Device interface *
USB Type-A
Performance
Read speed
26 MB/s
Write speed
19 MB/s
Compatible operating systems
Windows 98/98SE/Me/2000/XP Mac OS 9 +
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Uk has collected 1 expert review for Sony Micro Vault Excellence 4GB USB flash drive USB Type-A and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Nl heeft 1 proffesionele recensie voor Sony Micro Vault Excellence 4GB USB flash drive USB Type-A gevonden en de beoordeling is 70 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Fr a recueilli 1 avis d’experts pour Sony Micro Vault Excellence 4GB lecteur USB flash 4 Go USB Type-A et la note moyenne est de 70 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
De hat 1 Expertenmeinung für Sony Micro Vault Excellence 4GB USB-Stick USB Typ-A zusammengestellt, die Beurteilung ist 70 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Testseek ha raccolto 1 recensione da parte di esperti per Sony Micro Vault Excellence 4GB unità flash USB USB tipo A e la valutazione è di 70 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Es ha coleccionado 1 opiniones de expertos para Sony Micro Vault Excellence 4GB unidad flash USB USB tipo A y la calificación media es 70 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Dk har samlet 1 ekspertanmeldelse for Sony Micro Vault Excellence 4GB USB-nøgle USB Type-A og bedømmelsen er 70 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:36
Se har samlat in 1 experttest för Sony Micro Vault Excellence 4GB USB-sticka USB Type-A och det genomsnittliga betyget är 70 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
theregister.co.uk
Updated:
2013-08-16 02:25:36
Sony bundles a capacity doubler utility, but that shouldn't detract from the fact that this is pricey for an 8GB drive.
70%
Brand Image Product code Product Stock Price from
Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A
(show image)
USM32U20 MicroVault USB Storage Media (32 MB) 0.00
(excl. VAT)
0 (incl. VAT)