Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony USM4GM

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USM4GM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM4GM
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 59923
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 22 Jan 2018 12:11:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Sony USM4GM :
The short editorial description of Sony USM4GM

Micro Vault Style White 4GB
More>>>

Sony USM4GM:
The official marketing text of Sony USM4GM as supplied by the manufacturer
- Compact, flat & stylish design, perfect for ultra-mobile laptops with USB ports concentrated in tight spaces.
- Bright LED Indicator to indicate when the USB drive is in use.
- Available in pure white colour.
- Free software Downloads: Recover damaged files with File Rescue and create dazzling photo slideshows with x-Pict Story.
Short summary description Sony USM4GM:
This short summary of the Sony USM4GM data-sheet is auto-generated and uses the product title and the first six key specs.
Sony USM4GM, 4 GB, USB 2.0, Type-A, 4 g, White
Long summary description Sony USM4GM :

Sony USM4GM. Capacity: 4 GB, USB version: USB 2.0, USB connector: Type-A. Weight: 4 g. Colour of product: White

This is an auto-generated long summary of Sony USM4GM based on the first three specs of the first five spec groups.
Performance
Capacity *
Capacity of the storage media.
4 GB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 2.0
USB connector *
Type-A
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
17.5 mm
Depth
The distance from the front to the back of something.
4.6 mm
Height
The measurement of the product from head to foot or from base to top.
40.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 g
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
File Rescue, x-Pict Story
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7, Vista, XP (SP3+) Mac OS 10.1-10.6.x+
Link/Act LED
Yes
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16
Testseek has collected 6 expert reviews for Sony 4 GB USB Micro Vault style, vit and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techlife.net
Updated:
2014-12-20
Smartphones and tablets are a great way to consume media, but with limited storage space you can't exactly build up much of a library. Fortunately there are a range of storage options that can help you manage your media on the go. Wireless portable hard d...
70%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
X