Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Vault Midi 2GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM2GR
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15931
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0 :
The short editorial description of Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0

Micro Vault Midi 2GB
More>>>
Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0:
The official marketing text of Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0 as supplied by the manufacturer

Micro Vault Midi, as an entry-level portable storage solution, is ideally suited to plug into a laptop USB port. It features high transfer speed in a modern, slim line design with eye-catching packaging.

- Plugs directly into computer's USB port.
- High-speed USB 2.0 and USB 1.1 compatible.
- No adaptors or cables required.
- Ultra compact and stylish design.

Short summary description Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0:
This short summary of the Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Micro Vault Midi 2GB, 2 GB, USB Type-A, 2.0, 12 MB/s

Long summary description Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.

Sony Micro Vault Midi 2GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 7 MB/s

Performance
Capacity *
Capacity of the storage media.
2 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Read speed
The speed at which a device can read data.
12 MB/s
Performance
Write speed
The speed at which a device can write data.
7 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE/Me/2000/XP Mac OS 9 +
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Virtual Expander
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:56
Uk has collected 1 expert review for Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:56
Nl heeft 1 proffesionele recensie voor Sony Micro Vault Midi 2GB USB flash drive USB Type-A 2.0 gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:56
Fr a recueilli 1 avis d’experts pour Sony Micro Vault Midi 2GB lecteur USB flash 2 Go USB Type-A 2.0 et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:56
De hat 1 Expertenmeinung für Sony Micro Vault Midi 2GB USB-Stick USB Typ-A 2.0 zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:56
Testseek ha raccolto 1 recensione da parte di esperti per Sony Micro Vault Midi 2GB unità flash USB USB tipo A 2.0 e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:56
Es ha coleccionado 1 opiniones de expertos para Sony Micro Vault Midi 2GB unidad flash USB USB tipo A 2.0 y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:57
Dk har samlet 1 ekspertanmeldelse for Sony Micro Vault Midi 2GB USB-nøgle USB Type-A 2.0 og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:42:57
Se har samlat in 1 experttest för Sony Micro Vault Midi 2GB USB-sticka USB Type-A 2.0 och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 05:42:56
Compared to most drives here, Sonys Micro Vault Midi is cheap-looking and feels flimsy. A switch on the side pushes the connector out of the drives body, though theres no flap for protection from gunk or fluff when its retracted. The Micro Vaul...
60%
Show all
Brand Image Product code Product Stock Price from
Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A
(show image)
USM32U20 MicroVault USB Storage Media (32 MB) 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X