Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MicroVault Mini 128 MB 0.128GB USB flash drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroVault Mini 128 MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM128S
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11814
This statistic is based on the 77962 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76166 free Open Icecat users .
Info modified on: 23 Feb 2018 13:39:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty
Long product name Sony MicroVault Mini 128 MB 0.128GB USB flash drive :
The short editorial description of Sony MicroVault Mini 128 MB 0.128GB USB flash drive

Micro Vault Mini USB Storage Media
More>>>
Sony MicroVault Mini 128 MB 0.128GB USB flash drive:
The official marketing text of Sony MicroVault Mini 128 MB 0.128GB USB flash drive as supplied by the manufacturer

Storing, sharing and transporting data just got a whole lot easier with a new “Mini” design. The new “mini” design is approximately 60% the size of the original Micro Vault and is available in 64MB, 128MB and 256MB capacities. The new Micro Vault “Mini” line-up is Hi-Speed USB 2.0 capable and comes a matching docking station.
• USB 2.0 High Speed

• Plug ‘n Play USB interface requires no driver software*

• Available in 64MB, 128MB and 256MB

• Software suite features Password Lock, Auto Zip, PC Lock and Auto Login.

• Windows 98/98SE requires included driver software.

Short summary description Sony MicroVault Mini 128 MB 0.128GB USB flash drive:
This short summary of the Sony MicroVault Mini 128 MB 0.128GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MicroVault Mini 128 MB, 0.128 GB, 5.55 MB/s

Long summary description Sony MicroVault Mini 128 MB 0.128GB USB flash drive:
This is an auto-generated long summary of Sony MicroVault Mini 128 MB 0.128GB USB flash drive based on the first three specs of the first five spec groups.

Sony MicroVault Mini 128 MB. Capacity: 0.128 GB, Read speed: 5.55 MB/s, Write speed: 1 MB/s

Performance
Capacity *
Capacity of the storage media.
0.128 GB
Read speed
The speed at which a device can read data.
5.55 MB/s
Write speed
The speed at which a device can write data.
1 MB/s
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Country Distributor
France 1 distributor(s)
Customer service details
X