Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MicroVault Pro 8GB USB flash drive USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroVault Pro 8GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USD8G
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13031
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MicroVault Pro 8GB USB flash drive USB Type-A :
The short editorial description of Sony MicroVault Pro 8GB USB flash drive USB Type-A

MicroVault Pro 8GB
More>>>
Sony MicroVault Pro 8GB USB flash drive USB Type-A:
The official marketing text of Sony MicroVault Pro 8GB USB flash drive USB Type-A as supplied by the manufacturer

8GB, Micro Vault Pro, as high end portable storage solution, features high transfer speed and preloaded Automatic Synchronisation software in a modern, slim line silver design.
- Plugs directly into computer's USB port.
- High-speed USB 2.0 and USB 1.1 compatible.
- No adaptors or cables required.
- Ultra compact and stylish design.
- Plug'n Play USB interface requires no driver software.
- Pre-installed Automatic Synchronisation software for user friendliness and higher performance.
- Easy to use thanks its USB swivel connector.

Short summary description Sony MicroVault Pro 8GB USB flash drive USB Type-A:
This short summary of the Sony MicroVault Pro 8GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MicroVault Pro 8GB, 8 GB, USB Type-A, 12 MB/s

Long summary description Sony MicroVault Pro 8GB USB flash drive USB Type-A:
This is an auto-generated long summary of Sony MicroVault Pro 8GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Sony MicroVault Pro 8GB. Capacity: 8 GB, Device interface: USB Type-A, Read speed: 12 MB/s

Performance
Capacity *
Capacity of the storage media.
8 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Performance
Read speed
The speed at which a device can read data.
12 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Me/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:31
Uk has collected 3 expert reviews for Sony MicroVault Pro 8GB USB flash drive USB Type-A and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:31
Nl heeft 3 proffesionele recensies verzameld voor Sony MicroVault Pro 8GB USB flash drive USB Type-A. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:31
Fr a recueilli 3 avis d’experts pour Sony MicroVault Pro 8GB lecteur USB flash 8 Go USB Type-A et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:29
De hat 3 Expertenmeinungen über Sony MicroVault Pro 8GB USB-Stick USB Typ-A eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:29
Testseek ha raccolto 3 recensioni da parte di esperti per Sony MicroVault Pro 8GB unità flash USB USB tipo A e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:29
Es ha coleccionado 3 opiniones de expertos para Sony MicroVault Pro 8GB unidad flash USB USB tipo A y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:31
Dk har samlet 3 ekspertanmeldelser for Sony MicroVault Pro 8GB USB-nøgle USB Type-A og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:12:31
Se har samlat in 3 experttester för Sony MicroVault Pro 8GB USB-sticka USB Type-A och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-06-19 02:12:27
The MicroVault is a portable USB flash drive that contains a 5GB 1.8" hard disk. Its roughly the size of two Zippo lighters. The USB connector swivels out of the top of the unit. As the MicroVault is quite thick, an extension cable would have been...
60%
Lesnumeriques.com
Updated:
2013-06-19 02:12:27
Annoncé récemment, le Microvault 8 Go embarque toujours un disque dur de 1 pouce. Il est toujours livré avec Auto Sync de Sony préinstallé sur l'appareil pour sauvegarder en permanence les dernières versions de ses docume...
Good Débit correct pour un produit de ce type, Logiciel Auto Sync facile et pratique, Design...
Bad Débits plus faibles que sur une clé USB rapide, Prix au Mo > à Sitecom et Seagate...
Bottom line C'est le plus rapide des 4 mini disques testés, le seul livré avec une solution de sauvegarde, qui plus est simple et pratique...
80%
v3.co.uk
Updated:
2013-06-19 02:12:29
A tiny USB drive that can hold as much data as three CD-Roms...
60%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Customer service details