Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony U10 Aino White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U10 Aino
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U10W
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9890
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony U10 Aino White :
The short editorial description of Sony U10 Aino White

U10 Aino Luminous White
More>>>

Sony U10 Aino White:
The official marketing text of Sony U10 Aino White as supplied by the manufacturer
Get all the entertainment you’ve ever craved on the beautifully crafted Sony Ericsson Aino™ phone. Designed to match your life, you can pack the Aino™ phone full of your favourite music, photos, films and podcasts. Then take your mobile entertainment everywhere you go to enjoy on its stunning 3” touch screen.

Keep things fresh
Transfer your latest music and movie files from your PC to phone over WiFi with the amazing Media Go application.

Want more?
The super-stylish Sony Ericsson Aino™ touchscreen phone comes with a matching Bluetooth™ headset and desk stand charger.

Remote Play with PlayStation®3
Discover what’s possible when you use your Sony Ericsson Aino™ phone to control and access your PlayStation®3.

Windows 7 compatible
Want to see what Windows 7 Device Stage™ has to offer? Grab a USB cable and connect your Aino™ to a PC. Enjoy easy access to Media Go. Discover tools that help you make the most of your creativity. Or just relax and let yourself be entertained.

Experience more. Discover how
Allow your phone to stay up-to-date, in shape – and improve.

Media Home - wireless transfer
Keep your phone entertainment updated! Media Home lets you transfer your media files from PC to phone wirelessly and automatically via Media Go and Wi-Fi™. Simply place the Aino™ in the desk stand charger and the rest takes care of itself.

PlayNow™ arena movies
Fancy a movie tonight? Your phone gives you unlimited access to up to 60 films from PlayNow™ arena movies. Browse, choose, enjoy - and come back for more: new movies are added every month.

Touch UI
The touch user interface makes navigation truly intuitive - whether you're browsing the media menu, adjusting your camera settings or playing music.

Drag, drop, enjoy - Media Go™
The perfect entertainment organiser - Media Go™ makes it easier than ever before to bring your media with you, wherever you go. Transfer your media files between your phone and PC via drag and drop. File conversion is hassle-free, too: Media Go™ automatically converts films and music files to give you the best possible quality.

The Remote Play experience
Remote Play lets you control your PlayStation®3 with your phone. Setup is easy - you connect via the Internet or 3G*, wherever in the world you find yourself. Then enjoy the photos, music and videos stored on your PlayStation®3 via your phone.
* Operator dependent
PlayStation is a registered trademark of Sony Computer Entertainment Inc.

PlayNow™
Instant access to music, games and all the other stuff you need to spice up your phone. The PlayNow™ is more than a store; it’s a unique multimedia experience. Let your phone be your shopping window or enter the PlayNow™ from your PC.

Find the way - aGPS
You'll never get lost again. Your phone has built-in aGPS. Location-based services like Google Maps™ and Wisepilot help you find the way to your destination. Or add location info to your images - use the geo-tagging function.

Entertainment. Your way.
You choose how, where and when to be entertained. Who you want to share your experiences with, in every way you can think of. The Aino™ is designed to give you the very best in entertainment. And so are these products:Yari Satio

Camera capabilities
You control the 8-megapixel camera by just touching the screen. Stay sharp with auto focus, light up with photo flash - and when you want to go for moving pictures, shoot them at 25 fps.

A clear audio experience
Two Sony audio technologies - Clear Stereo and Clear Bass - together with a premium headset: the Aino™ brings you outstanding sound quality.
Learn more - see the video

DLNA sharing
Your phone has DLNA support, allowing you to connect wirelessly to other electronic devices via Wi-Fi. See your photos on your TV, for example - just connect, sit down and enjoy.

Comes with Facebook
With Facebook integrated, your Aino™ makes it easy to stay social. You have your friends' status updates on your phone screen. And when you snap a photo, you can upload it straight to your Facebook page.
Short summary description Sony U10 Aino White:
This short summary of the Sony U10 Aino White data-sheet is auto-generated and uses the product title and the first six key specs.
Sony U10 Aino, 432 x 240 pixels, White
Long summary description Sony U10 Aino White :

Sony U10 Aino. Display resolution: 432 x 240 pixels, Display type: TFT. Colour of product: White. Weight: 134 g

This is an auto-generated long summary of Sony U10 Aino White based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
432 x 240 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
16.78 million colours
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
55 MB
Camera
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
16x
Built-in camera
The product has an integrated camera.
Yes
Networking
2G standards *
EDGE,GPRS
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Slider
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Battery
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
8.5 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
300 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
134 g
Width *
The measurement or extent of something from side to side.
50 mm
Depth *
The distance from the front to the back of something.
15.5 mm
Height *
The measurement of the product from head to foot or from base to top.
104 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
X