Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TC-WE475 S cassette player Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-WE475 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCWE475S show
Show alternative article codes used in the online market place
Category
Device which can play audio tape-cassettes.
Cassette Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10749
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony TC-WE475 S cassette player Silver :
The short editorial description of Sony TC-WE475 S cassette player Silver

TC-WE475 - Fully featured Double Auto Reverse Cassette Deck for top quality tape recordings
More>>>
Sony TC-WE475 S cassette player Silver:
The official marketing text of Sony TC-WE475 S cassette player Silver as supplied by the manufacturer

Double Cassette Deck
Electronic Counter
AMS (Automatic Music Sensor)
Dolby® B / C Noise Reduction and Dolby® HX Pro
Remote Control Capability
Available in Black or Silver

Short summary description Sony TC-WE475 S cassette player Silver:
This short summary of the Sony TC-WE475 S cassette player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TC-WE475 S, Silver, 230V, 50/60 Hz, 4 kg, 430 x 290 x 120 mm

Long summary description Sony TC-WE475 S cassette player Silver:
This is an auto-generated long summary of Sony TC-WE475 S cassette player Silver based on the first three specs of the first five spec groups.

Sony TC-WE475 S. Product colour: Silver. Power requirements: 230V, 50/60 Hz. Weight: 4 kg, Dimensions (WxDxH): 430 x 290 x 120 mm

Colour
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Power
Power requirements
230V, 50/60 Hz
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 290 x 120 mm
Technical details
I/O ports
An interface on a device to which you can connect another device.
Control A1 Headphone IR Remote Commander Type (supplied) Number of Line Inputs - 1.0 Number of Line Outputs - 1.0
Customer service details
X