Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony T290i 79 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T290i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T290I
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6352
This statistic is based on the 95124 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92934 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony T290i 79 g :
The short editorial description of Sony T290i 79 g

T290i - GPRS, GSM 900/1800, USB, STN 101x80, SMS/MMS/E-mail
More>>>
Sony T290i 79 g:
The official marketing text of Sony T290i 79 g as supplied by the manufacturer

A robust phone with clean, ergonomic design for effective voice, text and multimedia messaging with family, friends and colleagues; a pleasure to use.

Email in your pocket
Built-in email client - access your inbox anywhere, check and send email from anywhere in the world.

GPRS
GPRS offers fast and effective mobile data transfer. When you use GPRS you're charged only for data sent and received, and not for airtime.

MMS
Take a picture of where you are, record or write a greeting and send to any MMS-capable phone or email address. Send pictures, text, sound and video.

Predictive text input
Write text messages with fewer clicks. Your phone anticipates the word you're writing and finishes it for you.

Pre-installed games
Unpack, turn on and play. Fun games are embedded in your phone, so there’s always something to amuse you when you’re at a loose end.

Vibrating alert
In case you can’t hear your ringtone, you can set your phone to vibrate so you feel it when a call comes in.

Speakerphone
Switch to speakerphone to activate the loudspeaker. Now you can use your phone hands-free, and it’s an easy way to share a conversation with others.

Conference Call
Talk to more than one person at once. Invite up to four people to chat in the same call without expensive extra equipment or services.

Short summary description Sony T290i 79 g:
This short summary of the Sony T290i 79 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony T290i, Bar, 101 x 80 pixels, 700 mAh

Long summary description Sony T290i 79 g:
This is an auto-generated long summary of Sony T290i 79 g based on the first three specs of the first five spec groups.

Sony T290i. Form factor: Bar. Display resolution: 101 x 80 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 300 h. Weight: 79 g

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
101 x 80 pixels
Display type
Type of display (screen) e.g. LCD.
STN
Display number of colours
4096 colours
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
No
Camera
Rear camera *
Camera at the back of the product.
No
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Messaging
Multimedia Messaging Service (MMS) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
700 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
12 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
300 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Width *
The measurement or extent of something from side to side.
44 mm
Depth *
The distance from the front to the back of something.
19 mm
Height *
The measurement of the product from head to foot or from base to top.
102 mm
Phone features
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Stopwatch
Vibrating alert
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Form factor *
The shape or design of the product.
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900, 1800 MHz
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Uk has collected 4 expert reviews for Sony T290i 79 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Nl heeft 4 proffesionele recensies voor Sony T290i 79 g verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Fr a recueilli 4 avis d’experts pour Sony T290i 79 g mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
De hat 4 Expertenmeinungen für Sony T290i 79 g zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Testseek ha raccolto 4 recensioni d aparte di esperti per Sony T290i 79 g ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Es ha coleccionado 4 opiniones de expertos para Sony T290i 79 g pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Dk har samlet 4 ekspertanmeldelser for Sony T290i 79 g men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:05
Se har samlat in 4 experttester för Sony T290i 79 g men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
tech-faq.com
Updated:
2016-11-14 23:19:05
The Sony Ericsson T290 is a very sharp and well designed mobile phone which is exceptionally light even by todays standards. The shape is the more traditional slab, which is an interesting change from the more common clamshell design. The shiny blac...
0%
mobile-review.com US
Updated:
2016-11-14 23:19:05
Sony Ericsson has launched a renewal for its model ?230 that actually got the index of ?290. The models are very alike in appearance and differ only in the body colours. Another difference from ?230 is the presence of a speakerphone mode. There are no...
0%
smartson.se
Updated:
2016-11-14 23:19:05
En enkel och okomplicerad mobil som passar bra för den som vill ringa och skicka meddelanden och inte någonting mer.
0%
Mobilen.no
Updated:
2016-11-14 23:19:05
Sony Ericsson har lenge hevdet at de ikke lager det som kalles ”low end”-mobiler. Like vel er det nettopp det T290 er. Den har riktig nok fargeskjerm, men skjermen er liten. Også tastene er små, faktisk enda mindre enn de behøver å være p...
0%