location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SWF-BR100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWF-BR100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWFBR100W.GE3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524966268
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:53:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SWF-BR100 :
The long product name of Sony SWF-BR100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless sub-woofer speakers, compatible with BRAVIA 2014 models, white box design
More>>>
Short summary description Sony SWF-BR100:
This short summary of the Sony SWF-BR100 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SWF-BR100, 100 W, Active subwoofer, 4 Ω, White, AC, 30 W

Long summary description Sony SWF-BR100:
This is an auto-generated long summary of Sony SWF-BR100 based on the first three specs of the first five spec groups.

Sony SWF-BR100. Subwoofer RMS power: 100 W, Subwoofer type: Active subwoofer, Impedance: 4 Ω. Product colour: White. Power source type: AC, Power consumption (typical): 30 W, Power consumption (standby): 0.5 W. Subwoofer width: 27.2 cm, Subwoofer depth: 39.5 cm, Subwoofer height: 30.6 cm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:49
Uk has collected 1 expert review for Sony SWF-BR100 and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Sony

Sony SWF-BR100
(show image)
SWFBR100B.GE3 SWF-BR100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)