Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SVS1511L3E Silver Notebook 39.4 cm (15.5") 1920 x 1080 pixels 3rd gen Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 500 GB HDD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVS1511L3E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVS1511L3ES show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10191
This statistic is based on the 84623 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 82678 free Open Icecat users.
Info modified on: 04 Jul 2019 16:28:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO SVS1511L3E Silver Notebook 39.4 cm (15.5") 1920 x 1080 pixels 3rd gen Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 500 GB HDD:
This short summary of the Sony VAIO SVS1511L3E Silver Notebook 39.4 cm (15.5") 1920 x 1080 pixels 3rd gen Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 500 GB HDD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVS1511L3E, 3rd gen Intel® Core™ i5, 2.5 GHz, 39.4 cm (15.5"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Sony VAIO SVS1511L3E Silver Notebook 39.4 cm (15.5") 1920 x 1080 pixels 3rd gen Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 500 GB HDD:
This is an auto-generated long summary of Sony VAIO SVS1511L3E Silver Notebook 39.4 cm (15.5") 1920 x 1080 pixels 3rd gen Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 500 GB HDD based on the first three specs of the first five spec groups.

Sony VAIO SVS1511L3E. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.4 cm (15.5"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Housing material
Aluminium,Magnesium
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.4 cm (15.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Dual-screen *
No
3D
The device can be used with 3D technology.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-3210M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM76 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO Duo,MS Pro-HG,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 640M LE
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
On-board graphics adapter ID
0x166
Discrete graphics adapter memory
1 GB
Discrete graphics memory type
GDDR3
Number of discrete graphics adapters
1
Number of discrete graphics adapters installed
1
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1200 pixels
Audio
Audio system
System used to play music or speech.
HD
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
1.3 MP
Front camera resolution
1280 x 1024 pixels
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
10x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Networking features
Gigabit LAN, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0+HS
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Combo headphone/mic port
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard backlit
Yes
Windows keys
Yes
Keyboard key stroke
1.7 mm
Keyboard key pitch
1.91 cm
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Trial software
McAfee Internet Security, Intel Anti-Theft Service
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6.5 h
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
3 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Width *
The measurement or extent of something from side to side.
380 mm
Depth *
The distance from the front to the back of something.
255.4 mm
Height
The measurement of the product from head to foot or from base to top.
23.9 mm
Packaging content
AC adapter included
Yes
Cables included
AC
Manual
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dolby technologies
Dolby Home Theater v4
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 04:31:46
Testseek has collected 16 expert reviews for Sony VAIO SVS1511L3E Silver Notebook 39.4 cm (15.5") 1920 x 1080 pixels 3rd gen Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 500 GB HDD and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcworld.co.nz
Updated:
2016-12-15 10:04:11
NameLaptop: Sony Vaio S (SVS15115FGB)At a glance:Intel Core i5-3210M CPU,4GB DDR3L-1333 RAM,NVIDIA GeForce GT 640M with 2GB DDR3 video memory,640GB 5400RPM HDD (no SSD),15.5-inch, 1920 x 1080-pixel displaySummary:Portable but not overly petite, a great 15...
0%
tweakers.net
Updated:
2013-06-01 04:31:44
Sinds ongeveer een maand (begin augustus 2012) ben ik in het bezit van de Sony SVS1511L3E. Deze heb ik gekocht via Mediamarkt, maar het is ook mogelijk om dezelfde configuratie via de...
Good Zeer licht en mobiel met een redelijke accuduur (3-4 uur op stamina modus), Redelijke videokaart met groot overklok potentieel (tot bijna het niveau van een GTX660), Mooi scherm ondanks dat deze, volgens de experts, rood niet goed weergeeft. Mij valt dit...
Bad Slecht geluid met een laag volume. Het geluid is net bruikbaar om een film te bekijken, maar absoluut ondermaats voor een hedendaagse multimedia laptop, Bouwkwaliteit: deze is zeker niet slecht, maar op mij komt de grote flexibiliteit van het scherm vreem...
Bottom line Ik ben zelf zeer tevreden met de laptop, maar wist ook precies wat ik kocht. Hij is licht, snel, een goede game laptop en heeft een acceptabele accuduur. Ondanks het feit dat sommige mensen klagen over de rood weergave van het scherm van de laptop, is di...
80%
Chip.de
Updated:
2013-06-01 04:31:44
Sonys Vaio SVS-1511X9EB gehört mit einem Preis von rund 1.550 Euro nicht gerade zu den Standard-15-Zoll-Notebooks. Allein die technischen Eckdaten deuten ein besonderes Notebook an. Ein erst vor kurzem (Q3 2012) gestarteter Intel Core i7-3612QM (2...
82%
notebookinfo.de
Updated:
2013-06-01 04:31:44
Mit dem Sony VAIO S15 präsentiert der Hersteller bereits die vierte Generation der umbenannten SE-Reihe mit aktueller Hardware und neu überarbeitetem Design. Wir haben uns angesehen, ob Verbesserungen gemacht und welche alten Laster übernommen wurden...
Bottom line Das Sony VAIO S1511T9EB hinterlässt bei uns gemischte Gefühle. Zwar wurde am Design geschraubt, aber die alten Laster aus den letzten drei Generationen lassen sich nicht so leicht ablegen. Während die Basis-Einheit sehr stabil und das Gewicht für ein 15-...
0%
notebookjournal.de
Updated:
2013-06-01 04:31:45
Das Sony Vaio SVS15 ist ein flaches und leichtes 15-Zoll-Notebook, das in der vierten Generation einen neuen Namen erhalten hat und zum ersten Mal tiefgreifend überarbeitet wurde. Das Notebook ist für anspruchsvolle Heimanwender und Business-Kunden gle...
Good Display, Erweiterungsmöglichkeiten, SSDVerbund, Anwendungsleistung, Mobilität, Emissionen...
Bad Emissionen, schiefe BaseUnit, Lackierung, Touchpad...
Bottom line Das Sony Vaio SVS15 ist nun in der vierten Generation erhältlich. Diesmal wurden nicht nur die Hardwarekomponenten auf den neuesten Stand gebracht, auch einige haptische und funktionale Verbesserungen wurden seitens Sony vorgenommen. Das Touchpad ist i...
90%
Pcwelt.de
Updated:
2014-03-14 02:33:40
Das Sony Vaio SVS1511X9EB ist mit einem Vierkernprozessor (Intel Core i7-3612QM), zwei GB Videospeicher (Nvidia GeForce GT 640M), zwei SSD-Festplatten mit insgesamt 128 GB sowie acht GB DDR3L-Arbeitsspeicher ausgestattet, der sich auf zwölf GB erweitern l...
0%
parentesis.com
Updated:
2013-08-22 09:05:12
Es una computadora portátil con pantalla Full HD de 15 pulgadas, procesador Intel Core i7 de segunda generación, 8GB de Meoria RAM y 750GB de almacenamiento en disco duro...
Good Es muy rápida gracias a su buen procesador y tarjeta gráfica; algunas funciones pueden activarse por medio de control gestual y tiene reproductor de Bluray...
Bad Podrían haber incluido la tercera generación de procesadores Intel. Su precio es un tanto elevado...
Bottom line Este equipo es para profesionistas cuyo trabajo demanda altos niveles de procesamiento de información (ingenieros, editores de video, diseñadores, etc.) y estén la mayor parte del tiempo viajando...
70%
3dnews.ru
Updated:
2013-07-25 07:22:59
Цвета — тоже проще некуда. Для старших версий VAIO S15 на российском рынке доступен только черный цвет. Младшей конфигурации дозволено чуть больше разнообразия — она бывает не только темной, но и светлой. В обоих случаях окрас полностью равномерный, никак...
Bottom line Покупать VAIO S15 имеет смысл разве что в младшей конфигурации — и только по той причине, что больше никто не предложит вам 15-дюймовый IPS-дисплей в ноутбуке ценой 45 тысяч рублей. Дисплей действительно неплох, хотя цветовой охват не мешало бы подтянут...
0%
notebookcheck.net
Updated:
2013-06-01 04:31:44
Sascha Mölck (translated by B Schulisch), 08/20/2012 Sony has created a new model for the S-Series in the form of the SV-S1511X9E/B. The notebook is packed full of the newest technology and high performance components. Whether Sony has succeeded in m...
Good Good display, Light weight, Good battery life...
Bad Only 12 months warranty, Limited upgradability, Maximum supported RAM is 12 Gigabytes, Very loud and hot at peak performance...
Bottom line The Sony Vaio SV-S1511X9E/BThe "S" stands for a series of cars from a large German automotive manufacturer which are technically the best of the best and for which the highest quality materials are used for manufacturing, and put out the best performance...
84%
wybieramlaptopa.pl
Updated:
2014-06-20 12:19:09
Komputer Sony VAIO SVS1511M3E to zdecydowanie droższy laptop od konkurencyjnych modeli wyposażony nie tylko w wydajne podzespoły, ale również specjalne rozwiązania firmy Sony. Warto więc przyjrzeć się mu z bliska.Na samym wstępie zalet warto podkreślić ca...
Good Na samym wstępie zalet warto podkreślić całokształt konfiguracji opisywanego modelu: wydajny 2rdzeniowy procesor Core i5 3210M z zegarem 2.5 GHz, 4 GB RAM, dysk twardy o pojemności 640 GB oraz karta graficzna nVidia GeForce GT 640M LE idealnie ze sobą wsp...
Bad Pośród wad urządzenia wymienić należy wysoką cenę wynoszącą około 4000 złotych. U konkurencji ciężko będzie co prawda znaleźć laptop o rozdzielczości ekranu 1920x1080, jednak za podobne podzespoły zapłacimy mniejszą cenę.
Bottom line Obudowa komputera została wykonana z lekkiego magnezu oraz aluminium, więc waga wynosi zaledwie 2 kilogramy. Na pochwałę zasługują również gabaryty notebooka (255,4 mm x 380 mm x 23,9 mm). Jak widać laptop ma tylko 23,9 grubości. Na litowo-polimerowym aku...
0%
notebookcheck.pl
Updated:
2014-07-23 12:07:00
Szykowny, szczupły i szybki. Laptop Sony Vaio SVS15 posiada lekką, częściowo metalową obudowę, jest naszpikowany najnowszymi podzespołami i ciekawymi rozwiązaniami technicznymi, a do tego posiada nietypową matrycę 15,5" Full HD typu IPS. Przeprowadzone te...
Good dobrej klasy matryca, lekki, długa praca na zasilaniu akumulatorowym...
Bad bardzo głośny i gorący pod obciążeniem, maksymalnie może posiadać 12 GB RAM...
Bottom line Serię SVS Sony można porównać z klasą S Mercedesa, która słynie z najwyższej jakości materiałów i najnowszych rozwiązań technicznych. W Vaio SVS15 zastosowano zaś dobrej jakości matrycę, lekką obudowę z elementami ze stopu magnezu oraz szybką pamięć masow...
84%
cnews.cz
Updated:
2016-01-06 11:26:22
První pohled je trochu smíšený. Matný a hrubý materiál působí spíše levně nebudou se na něm sice chytat otisky, ale reprezentativní moc není. Podle Sony jde o kombinaci hořčíku a hliníku, jenže pocitově je to takový plast.Černá varianta je také praktičtě...
95%
hardware.fi
Updated:
2015-12-25 08:37:37
Tällä kertaa Tom's Hardwaren kannettavien testipenkkiin saapui Sonyn S-sarjan kannettava, joka tarjoaa 15” kokoluokkaan Ultrabook-luokan kannettavuutta sekä pelien vaatimaa näytönohjainsuorituskykyä Nvidian näytönohjaimen muodossa. Vaio S15 tarjoaa paljon...
Bottom line Sony jakaa oman VAIO-mallistonsa kannettavat kirjaimien mukaan eri kategorioihin. E-sarja viihdekäyttöön, T-sarja ohuille Ultrabookeille, Z-sarja pienille tehokannettaville. S-sarja asettuu kalliin Z-sarjan kannettavan hännille mitä tulee laatuun ja kokoo...
0%
thehikaku.net
Updated:
2016-12-15 10:04:11
VAIO S15は、高性能なHQシリーズのCore i プロセッサーを選択可能な15.5型ノートパソコンです。最大で、4コアのCore i7-6700HQのプロセッサーを選択可能です。液晶はいくつか種類がありますが、非タッチパネルのフルHD液晶を選択すれば、高視野角(斜めから見ても色味が変わりにくい)で、映り込みが少なく作業がしやすいです。販売サイト:ソニーストア(VAIO S15)4コア高性能CPU搭載VAIO S15は、高性能なHQシリーズのCore i プロセッサーを選択可能な15.5型ノートパソコ...
Bottom line 以上が、VAIO S15のレビューです。4コアのHQシリーズのCPUを選択でき、処理性能の高い15.5型ノートパソコンです。エンコードなどの時間のかかる処理を実行する方におすすめです。高視野角なフルHD、非光沢液晶を選択可能で、画面が見やすく、仕事がしやすいです。ストレージは、M.2 SSD + ハードディスクといった構成が可能です。まとまっている15型クラスのノートPCですが、欲を言えば、VAIO S13で搭載しているような、大容量・高速なSSDを選択できたら良かったと思います。販売サイト:ソニーストア...
0%
digit.in
Updated:
2016-12-15 10:04:11
There are the laptops that stick to one category or the other. You have the ultra-portables. And then you have the desktop replacements that also double up as machines that let you game a bit. But, the best ones are those than can do almost all this, in t...
Good Brilliant display, Very good performance, Excellent battery life, Slim profile...
Bad Thin lid is a worry when carrying around, Doesn't feel very premium...
Bottom line Impressive, very! The Vaio S-series really is one of the few laptops that are worth this much money. For starters, there is no shortage of power. The battery life is by far the best among all laptops we tested in 2012, and almost closes in on ultrabook te...
80%
Show all
Customer service details
X