Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 3.5" x 4" photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" x 4" Photo Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVM-30SS
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9688
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 3.5" x 4" photo paper :
The short editorial description of Sony 3.5" x 4" photo paper

3.5" x 4" Photo Paper
More>>>
Sony 3.5" x 4" photo paper:
The official marketing text of Sony 3.5" x 4" photo paper as supplied by the manufacturer

Features:
Digital photo paper pack 70 x 95mm
30 sheets of paper
Includes 1 print cartridge

Short summary description Sony 3.5" x 4" photo paper:
This short summary of the Sony 3.5" x 4" photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 3.5" x 4" Photo Paper, 30 sheets, 70 x 95mm

Long summary description Sony 3.5" x 4" photo paper:
This is an auto-generated long summary of Sony 3.5" x 4" photo paper based on the first three specs of the first five spec groups.

Sony 3.5" x 4" Photo Paper. Media sheets per package: 30 sheets, Media dimensions (metric): 70 x 95mm

Other features
Media sheets per package
Number of media (paper or film) sheets in package.
30 sheets
Other features
Media dimensions (metric)
70 x 95mm
Customer service details
X