Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SVF1521A7E White

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVF1521A7E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVF1521A7EW.BE1
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27020
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 05 Nov 2017 19:02:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony SVF1521A7E White:
This short summary of the Sony SVF1521A7E White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SVF1521A7E, White

Long summary description Sony SVF1521A7E White:
This is an auto-generated long summary of Sony SVF1521A7E White based on the first three specs of the first five spec groups.

Sony SVF1521A7E. Colour of product: White

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Source Testseek summary Average rating
Reviews
Updated:
2014-09-14
Testseek has collected 33 expert reviews for Sony SVF1521A7E and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcpro.co.uk
Updated:
2014-09-14
Sony is no stranger to creating svelte Ultrabooks and flashy hybrid devices, but the VAIO Fit 15E sees it work its design magic on something altogether more ordinary: the budget laptop. The Fit 15E is as flexible as they come. Hop onto Sony's website and...
Bottom line Sony successfully revamps its budget laptop range – what the Fit 15E lacks in build quality it more than makes up for with all-round ability...
83%
pcadvisor.co.uk
Updated:
2014-09-14
Most low-cost laptops are old models that simply end up having their price cut when something newer and faster comes along, but Sony's Vaio Fit 15E is a brand new model specifically designed to provide attractive multimedia features at an everyday price...
80%
goodgearguide.com.au
Updated:
2014-09-14
It may be an entry-level model, but the Sony VAIO Fit 15E is a stylish 15.6in touchscreen notebook that looks better than most other models at the same price point. You can use this notebook for typical office tasks, Web browsing and communications, and i...
Good Attractive, Decent array of features, Good screen colours...
Bad Could use a bigger battery, Only singleband WiFi, Poor touchpad...
Bottom line The VAIO Fit 15E represents good value for money if you're after a 15in laptop that's attractive and reasonably comfortable to use. Its touchpad isn't good, and its battery life could be better considering an ultra-low voltage CPU is installed, but it has...
70%
reviewed.com
Updated:
2014-09-14
Convertible and hybrid laptops are currently the flavor du jour, but Sony's new VAIO Fit 15E (MSRP $899) challenges the notion. Who says a touchscreen laptop has to be a tablet as well? What you'll find on this new laptop from Sony is a 15.5-inch, 1080p...
65%
digitalversus.com
Updated:
2014-09-14
Good Satisfactory processing power, Numeric keypad, Connectivity...
Bad Bad screen, Low battery life for a 15" laptop (3 hrs 20 min), Low gaming capabilities...
Bottom line Even with an adequate processor and lots of connectivity, the Sony Vaio Fit 15E just adds fail on top of fail—starting with the screen, which has low brightness, low contrast and unfaithful colours. Then there's the short battery life and hefty body... Fo...
40%
Show all
X