location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVE1511P1E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVE1511P1EW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524879162 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-2450M 2.5 GHz
  • - 39.4 cm (15.5") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 750 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White :
The long product name of Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2450M, 4GB DDR3 RAM, 750 GB HDD, 15.5", Intel HD Graphics 3000, 1.31 Mpx Webcam, bluetooth 4.0+HS, Windows 7 Home Premium 64 bit
More>>>
Short summary description Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White:
This short summary of the Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVE1511P1E, Intel® Core™ i5, 2.5 GHz, 39.4 cm (15.5"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White:
This is an auto-generated long summary of Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Sony VAIO SVE1511P1E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.4 cm (15.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 03:18:48
Uk has collected 24 expert reviews for Sony VAIO SVE1511P1E Intel® Core™ i5 i5-2450M Laptop 39.4 cm (15.5") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-12-25 03:18:47
Like Toshiba's middling effort, the Sony Vaio E-Series SVE1511C5E also failed to wow us in our Iceland group test. The Intel 2.3GHz Pentium B970 processor, 4GB RAM and 500GB HDD are middle of the road to say the list, and though the keyboard felt fluid...
60%
pcadvisor.co.uk
Updated:
2013-12-25 03:18:47
Sony’s Vaio S series has had a revamp for 2012 but this model (SVE1511K1E) is one of the cheapest in the range and lacks the latest Ivy Bridge processors of its more expensive bretheren. Still, it's hard to complain when it costs less than £500. See mo...
Bottom line The Sony Vaio SVE1511K1E feels slightly clunky and we aren’t fans of the buttonless trackpad. The gesture control is something of a gimmick, too. Nonetheless this laptop is a decent performer - gaming aside - with a great screen for watching video and...
70%
pcadvisor.co.uk
Updated:
2013-12-25 03:18:47
The Sony VAIO E15 is as stylish a mainstream laptop as you're likely to find. With a 15.5-inch screen and state-of-the-art ports and connectivity, it's an inexpensive way to impress your fellow humans with your astute judgment of things computing, as w...
Bottom line Sony's laptops are always more than the sum of their parts--a sense of style will do that for you. The Sony VAIO E15 is no exception and will undoubtedly turn a lot of heads in the major electronics outlets. It's a great unit overall. Still, it would b...
70%
evogadget.com
Updated:
2013-12-25 03:18:48
700 Vaio E15 is the first mainstream laptop produced by Sony which features an Intel Ivy Bridge CPU. This device has many attributes that will make it reach the hearts of consumers everywhere in a very short time. This review that we prepared will explai...
Bottom line The VAIO E15 designed by the Japanese team at Sony is definitely a good looker. Not only that, but it also performs well. The sound quality and variety of apps found in its app suite also greatly make up for the poor third-generation Core i5 CPU. Add to...
0%
trustedreviews.com
Updated:
2013-12-25 03:18:48
We've already looked at the 13in VAIO S in Sony's laptop stable, but what about the 15in version? It keeps the same premium aluminium body, flexible configuration options and great features, but throws a 1080p IPS screen into the mix to make for a slim, a...
0%
pcmag.com
Updated:
2013-12-25 03:18:47
First came the ultrabooks, and then came Windows 8, Now touch screens have come to reshape the laptop landscape. Sony's own touch-enabled ultrabook, the Sony VAIO T15 Touch (SVT15112CXS)%displayPrice% at %seller%, pairs a capacitive screen, a stunning 108...
Good Windows 8 with touch screen and 1080p display. Zippy new Intel Core i5-3337U processor. Storage capacity without compromise thanks to 750GB hard drive and 24GB solid-state cache. Quality programs and service trials instead of the usual bloatware.
Bad Thick for an ultrabook. Touchpad has gesture support, but it's touchy...
Bottom line The Sony VAIO T15 Touch ultrabook offers solid performance, a healthy feature set, and a generous selection of software...
80%
Digitaltrends.com
Updated:
2013-12-25 03:18:47
The Sony Vaio E Series has never been the most popular mainstream notebook, but it's long been a good choice. Sony has consistently offered good design, a quality keyboard and reasonable pricing as well as numerous aesthetic options. These have helped the...
Good Good keyboard, Strong processor performance, Many options...
Bad Poor touchpad, Short battery life, Poor value, Some pricy options...
Bottom line Sony's refreshed Sony Vaio E fits snuggly into the current mainstream laptop market, but the computer is also what you make of it. The review unit we received is a typical budget laptop that makes a few subtle attempts to class things up. It includes a...
70%
techworld.com
Updated:
2013-12-25 03:18:47
The Sony VAIO E15 is as stylish a mainstream laptop as you're likely to find. With a 15.5-inch screen and state-of-the-art ports and connectivity, it's an inexpensive way to impress your fellow humans with your astute judgment of things computing, as...
Bottom line Sony's laptops are always more than the sum of their parts - a sense of style will do that for you. The VAIO E15 is no exception and will undoubtedly turn a lot of heads in the major electronics outlets. It's a great unit overall. Still, it would be e...
0%
pcworld.in
Updated:
2013-12-25 03:18:47
The Sony VAIO E15 is as stylish a mainstream laptop as you're likely to find. Starting at only $500 with a 15.5-inch screen and state-of-the-art ports and connectivity, it's an inexpensive way to impress your fellow humans with your astute judgment of...
0%
pcworld.com_techhive.com
Updated:
2013-12-25 03:18:47
The Sony VAIO E15 is as stylish a mainstream laptop as you're likely to find. Starting at only $500 with a 15.5-inch screen and state-of-the-art ports and connectivity, it's an inexpensive way to impress your fellow humans with your astute judgment of...
Good Stylish design, Modern components...
Bad Oversensitive touchpad, No fast hard drive option...
Bottom line A sense of style raises this otherwise median mainstream laptop above the crowd...
70%
Laptopmag.com
Updated:
2013-12-25 03:18:48
FOLLOW US SHARE As Sony's first mainstream notebook with an Intel Ivy Bridge processor, the $699 Sony VAIO E15 makes a statement. Combining a sophisticated design with a 15-inch display and a slew of audio and video-editing apps, the E15 is sure to be...
Good Sleek modern design; Great audio; Solid performance and graphics; Professional grade multimedia creationediting software...
Bad Screen a bit dim; Shorter battery life than other 15-inch notebooks; Keyboard has some flex; Lackluster webcam...
Bottom line The 15-inch Sony VAIO E15 offers an attractive design, Ivy Bridge power and powerful multimedia software.
80%
pcmag.com
Updated:
2013-12-25 03:18:48
While plenty of attention is given to slim portable ultrabooks and big bruising gaming rigs, for most people, a reasonably priced desktop replacement laptop is all that a shopper is looking for when they are shopping for a new laptop. The Sony VAIO E15 (S...
Good Intel third generation processor boosts power and productivity. Includes several premium media tools. Webcam uses Sony's Exmor sensor and adds hand-wavey gesture commands.
Bad Short battery life. Keyboard backlight is distracting as much as it is helpful. Webcam gesture controls don't seem useful...
Bottom line With the Sony VAIO E15 (SVE15116FXS), Sony brings Intel Ivy Bridge processing to entry-level desktop replacement laptops to great effect, and throws in enough extras to keep people buying when other manufacturers catch up...
80%
examiner.com
Updated:
2014-07-24 03:34:06
DesignThe design of the laptop shows a unique take on a minimalist look and feel. You have a brushed aluminum interior which is the same material as the outside of the case. That really helps cut down on fingerprints. You won't see any flashy graphics or...
100%