Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STR-DG700B show
Show alternative article codes used in the online market place
Category
Audio/video (AV) receivers receive audio and video signals.
AV Receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9014
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B :
The short editorial description of Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B

STR-DG700 - RECEIVER HDMI CVSW MULTI CH STEREO 100WX
More>>>
Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B:
The official marketing text of Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B as supplied by the manufacturer

Style, Power and Performance - the new STR-DG700 6.1 channel AV receiver, delivers a powerful 600W (100W X 6 RMS 6ohms, 20Hz – 20kHz, 0.7% THD) of sound and superb picture quality.
The STR-DG700 is ideally suited as a control centre for a state of the art AV system with HDMI pass-through switching as well as component video conversion. This technology allows video signals from analog inputs like S-Video and composite video to be up-converted to component video, and be seamlessly output to the display device via only ONE set of component cables, minimising cable carnage between the AV receiver and the TV display. Also included is a pre-programmed, multi-brand remote to operate the entire system and reduce the amount of electronic clutter on your coffee table.
This outstanding receiver also features a 32-bit DSP for DTS-ES / DTS 96/24 / DTS NEO 6 / Dolby Digital EX/ Dolby Pro Logic IIx, Digital Cinema Sound with 38 sound modes, HDMI digital video switching, HDTV compatible component video switching with up convert and A/V Sync switchable audio delay for adjusting lip-sync.

Short summary description Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B:
This short summary of the Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B, 0.9%, 20 - 20000 Hz, -Component Video In/Out (Assignable & HD pass-through): 2 (DVD, V2) / 1 -S-Video In/Out: x 3/2...

Long summary description Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B:
This is an auto-generated long summary of Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B based on the first three specs of the first five spec groups.

Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700B. Total Harmonic Distortion (THD): 0.9%, Frequency range: 20 - 20000 Hz. I/O ports: -Component Video In/Out (Assignable & HD pass-through): 2 (DVD, V2) / 1 -S-Video In/Out: x 3/2...

Audio
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
0.9%
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Technical details
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Output power (DIN)
80
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-Component Video In/Out (Assignable & HD pass-through): 2 (DVD, V2) / 1 -S-Video In/Out: x 3/2 (V1, Monitor) -Composite Video In/Out: 3 ( dvd, v1, v2) /2 (v1, Monitor) -HDMI In/Out (Assignable): 2 (dvd, V2) / 1 (Monitor) -5.1 Multi-Channel Audio: 1 -Analogue Audio In/Out: 3 (SACD-CD/ MD TAPE, AUX) -Digital Optical In/Out: 2 (V1, V2, MDTAPE) / 1 (MD TAPE) -Digital Coaxial In/Out: x 0/2 (DVD, SACD-CD)
Brand Image Product code Product Stock Price from
Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700S Sony Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700S
(show image)
STR-DG700S Receiver HDMI CVSW MULTI CH STEREO 100WX STRDG700S 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details