Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Stereo Receiver STR-DE197B

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Receiver STR-DE197B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STR-DE197B show
Show alternative article codes used in the online market place
Category
Audio/video (AV) receivers receive audio and video signals.
AV Receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10385
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 19 Aug 2017 20:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Stereo Receiver STR-DE197B :
The short editorial description of Sony Stereo Receiver STR-DE197B

Stereo Receiver STR-DE197B
More>>>
Sony Stereo Receiver STR-DE197B:
The official marketing text of Sony Stereo Receiver STR-DE197B as supplied by the manufacturer

Features:
2 x 100 W Output Power (DIN 8 Ohm)
2 Audio Inputs, 1 Audio Output
2 AV Inputs
RDS Tuner with 30 Presets
Remote Commander Supplied

Short summary description Sony Stereo Receiver STR-DE197B:
This short summary of the Sony Stereo Receiver STR-DE197B data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Stereo Receiver STR-DE197B, Wired, FM,MW, 210 W, 0.5 W, 6.5 kg, 230V, 50/60Hz

Long summary description Sony Stereo Receiver STR-DE197B:
This is an auto-generated long summary of Sony Stereo Receiver STR-DE197B based on the first three specs of the first five spec groups.

Sony Stereo Receiver STR-DE197B. Connectivity technology: Wired. Supported radio bands: FM,MW. Power consumption (typical): 210 W, Power consumption (standby): 0.5 W. Weight: 6.5 kg. Power requirements: 230V, 50/60Hz, Output power (DIN): 2 x 100W, Dimensions (WxDxH): 430 x 302 x 132.5 mm

Ports & interfaces
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
I/O ports
An interface on a device to which you can connect another device.
2x Audio Input 1x Audio Output 1x Headphone Output 2x Video Input Speaker Selector A, B, A+B
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM,MW
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
210 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.5 kg
Other features
Power requirements
230V, 50/60Hz
Output power (DIN)
2 x 100W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 302 x 132.5 mm
Customer service details
X