Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Indoor
- - CCD 25.4 / 3 mm (1 / 3") 0.57 MP
- - Wired
- - Night vision
- - Optical zoom: 3.7x
- - Dome Ceiling
- - White
- - 320 g
Long product name Sony SSC-N24 security camera Dome Indoor Ceiling
:
1/3-type 960H EXview HAD CCD II, 0.57 MP, 2.8 - 10.5 mm, 3.7x, 650 TV lines
The long product name of Sony SSC-N24 security camera Dome Indoor Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1/3-type 960H EXview HAD CCD II, 0.57 MP, 2.8 - 10.5 mm, 3.7x, 650 TV lines
More>>>
Short summary description Sony SSC-N24 security camera Dome Indoor Ceiling:
This short summary of the Sony SSC-N24 security camera Dome Indoor Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SSC-N24, Indoor, Wired, Ceiling, White, Dome, 0.003 lx
Long summary description Sony SSC-N24 security camera Dome Indoor Ceiling:
This is an auto-generated long summary of Sony SSC-N24 security camera Dome Indoor Ceiling based on the first three specs of the first five spec groups.
Sony SSC-N24. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.003 lx, Angle of rotation: 77°, Lens viewing angle, horizontal: 101.8°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 3.7x, Focal length range: 2.8 - 10.5 mm