Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSC-N13 security camera Indoor Dome Ceiling

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSC-N13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSC-N13
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3800
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 08 Aug 2018 13:56:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SSC-N13 security camera Indoor Dome Ceiling :
The short editorial description of Sony SSC-N13 security camera Indoor Dome Ceiling

1/3-type 960H EXview HAD CCD II, 0.57 MP, 3.0 mm, PAL, ATW, 650 TV
More>>>
Sony SSC-N13 security camera Indoor Dome Ceiling:
The official marketing text of Sony SSC-N13 security camera Indoor Dome Ceiling as supplied by the manufacturer

Indoor minidomeanalogue camera with very high resolution (650 horizontal TV lines) and high sensitivity
The SSC-N13 analogue mini-dome camera brings high performanceindoor surveillance within the budgets of today's security-conscious companies. It offers high quality images through its 650 TV lines horizontal resolution and its high sensitivity of 0.4 lx (F2.0, 50 IRE, Colour), achieved by a 1/3-type "EXview HAD CCD II" sensor and Sony's new digital signal processor, "Effio-E".

From its compact body, the SSC-N13 can easily scan a wide area (95.9 degree horizontal viewing angle) with its new three-hinge structure.

The camera utilises a range of technologies to adjust the images to their maximum clarity and usability: Automatic Tone Reproduction Lite (ATR-Lite) compensates for gradation of subjects to an optimum level

Short summary description Sony SSC-N13 security camera Indoor Dome Ceiling:
This short summary of the Sony SSC-N13 security camera Indoor Dome Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSC-N13, Indoor, Wired, Dome, Ceiling, Grey, 0.08 lx

Long summary description Sony SSC-N13 security camera Indoor Dome Ceiling:
This is an auto-generated long summary of Sony SSC-N13 security camera Indoor Dome Ceiling based on the first three specs of the first five spec groups.

Sony SSC-N13. Placement supported: Indoor, Connectivity technology: Wired. Form factor: Dome, Mounting type: Ceiling, Product colour: Grey. Minimum illumination: 0.08 lx, Angle of rotation: 45.3°, Viewing angle, horizontal: 95.9°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 3 mm

Performance
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control (Pan/Tilt/Zoom)
Yes
Day/night mode
Yes
Design
Form factor *
The shape or design of the product.
Dome
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.08 lx
Angle of rotation
45.3°
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
95.9°
Tilt angle range
0 - 340°
Pan range
0 - 340°
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
ATW
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
Auto
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Lens system
Fixed focal length
3 mm
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Video
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.57 MP
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Number of TV lines
650
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
55 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Power
DC output voltage
+12V
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
8.4 cm
Length
The measurement or extent of something from end to end.
5.3 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X