Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSC-G818
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSC-G818
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5642
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 27 May 2019 10:08:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels :
The short editorial description of Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels

1/2-type CCD Exview HAD, 540 TV, 1/50 - 1/100,000 sec, PAL
More>>>
Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels:
The official marketing text of Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels as supplied by the manufacturer

A high performance fixed camera for tough monitoring conditions, ideal for surveillance work indoors or outdoors.
Today's security market demands high-quality cameras that achieve more than just 'satisfactory' picture performance in tough monitoring environments. To meet this need, Sony is proud to introduce the intelligent SSC-G818.

A 1/2 inch CCD, works in conjunction with the built-in Digital Signal Processor (DSP) to deliver 540 TV lines of usable resolution, even in very poor lighting conditions. With a 12-bit colour dynamic range, the camera retains clarity even in high contrast environments, reproducing brightly coloured objects with increased depth. Dynamic Noise Reduction maximises visible detail and limits the appearance of motion blur.

The SSC-G818 also comes equipped with an intelligent face detection function, flagging the appearance of faces in the image with the letters "FD" on the monitor.

This is an advanced security camera you can depend on.

Excellent Picture Quality with the 1/2 Inch Exwave HAD CCD
Highly sensitive sensor developed for both day and night-time use. Works in very low light conditions – even as low as 0.28 lx.

Precise Colour Reproduction
With a 12-bit colour dynamic range the camera reproduces images more precisely than conventional cameras. Users can choose the most suitable colour saturation level, according to the type of scene, the environment and the user's preference.

Superb 2D/3D Dynamic Noise Reduction (DNR)
DNR technology eliminates noise and motion blur to reproduce distinct and clear images. The technology utilises both an adaptive 2D filter and 3D filter according to the Automatic Gain Control (AGC) value to reduce noise.

Optical Day/Night function
Optimises sensitivity in day and night conditions. As night falls, an infra-red filter is automatically removed and the camera switches to monochrome. In this mode, the camera can acquire images in as little as 0.005 lx.

Intelligent Face Detection
These cameras come equipped with an intelligent face detection function. When the camera detects a face in the 'sensing area' the letters "FD" appear on the monitor.

Advanced Backlight Compensation
The SSC-G818 automatically compensates for difficult backlighting conditions and retrieves detail in the foreground that would otherwise be lost.

Auto Tracing White Balance Mode (ATW-PRO)
The ATW function automatically adjusts each camera's white balance to accommodate sudden changes in lighting conditions. The function has five modes: ATW, ATW-PRO, 5600K, 3200K and Manual. The ATW-PRO mode has the colour temperature reference, so the camera can avoid excessive white balance adjustment.

Remote control capability
The SSC-818 can be remotely controlled using RS-485. It supports SSPP and PelcoD commands, to directly adjust camera parameters.

Digital zoom function
The camera can digitally zoom x2/x4/x8 and x16

Short summary description Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels:
This short summary of the Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSC-G818, Indoor & outdoor, Wired, Box, Black,White, 0.005 lx, ATW,Manual

Long summary description Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels:
This is an auto-generated long summary of Sony SSC-G818 security camera Indoor & outdoor Box 752 x 582 pixels based on the first three specs of the first five spec groups.

Sony SSC-G818. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Form factor: Box, Product colour: Black,White. Minimum illumination: 0.005 lx, White balance: ATW,Manual, Camera shutter speed: 1/50 - 1/100000 s. Sensor type: CCD, Optical sensor size: 25.4 / 2 mm (1 / 2"). Digital zoom: 16x

Performance
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor & outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Day/night mode
Yes
Design
Form factor *
The shape or design of the product.
Box
Product colour *
The colour e.g. red, blue, green, black, white.
Black,White
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.005 lx
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
ATW,Manual
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/50 - 1/100000 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 2 mm (1 / 2")
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
16x
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
752 x 582 pixels
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
752 x 582
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Number of TV lines
540
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
57 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.1 W
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
63 mm
Depth
The distance from the front to the back of something.
124 mm
Height
The measurement of the product from head to foot or from base to top.
57 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
420 g
Country Distributor
Danmark 1 distributor(s)
Customer service details
X