Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSC-FM531 security camera Dome Ceiling

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSC-FM531
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSC-FM531
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10429
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 01 Jun 2018 15:05:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SSC-FM531 security camera Dome Ceiling :
The short editorial description of Sony SSC-FM531 security camera Dome Ceiling

1/3 Super HAD CCD II, PAL, 700 TV, 2.8 - 10.5 mm, 3.7x
More>>>
Sony SSC-FM531 security camera Dome Ceiling:
The official marketing text of Sony SSC-FM531 security camera Dome Ceiling as supplied by the manufacturer

700 TV Lines Analogue Colour Mini-Dome Camera with Wide Dynamic Range
The SSC-FM531 offers a combination of exceptional image quality under all lighting conditions and the ability to cover the greatest possible area through its innovative Mini Dome three-hinge structure, making it the ideal security camera for environments such as offices, factories, entrances, car parks and public spaces, where image quality and wide coverage are vital.

The SSC-FM531 delivers superb images in all conditions through a combination of advanced Sony technologies – DynaViewSX for capturing high-contrast scenes, a Super HAD II CCD sensor for delivering sharp, detailed images, and the electrical Day/Night function to ensure optimal 24-hour performance.

Short summary description Sony SSC-FM531 security camera Dome Ceiling:
This short summary of the Sony SSC-FM531 security camera Dome Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSC-FM531, Wired, Dome, Ceiling, Grey, 0.06 lx, 350°

Long summary description Sony SSC-FM531 security camera Dome Ceiling:
This is an auto-generated long summary of Sony SSC-FM531 security camera Dome Ceiling based on the first three specs of the first five spec groups.

Sony SSC-FM531. Connectivity technology: Wired. Form factor: Dome, Mounting type: Ceiling, Product colour: Grey. Minimum illumination: 0.06 lx, Angle of rotation: 350°, Tilt angle range: -77 - 77°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"), Effective sensor resolution: 570000 pixels. Optical zoom: 3.7x, Focal length range (f-f): 2.8 - 10.5 mm

Performance
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control (Pan/Tilt/Zoom)
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Design
Form factor *
The shape or design of the product.
Dome
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.06 lx
Angle of rotation
350°
Tilt angle range
-77 - 77°
Pan range
0 - 350°
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
ATW,Manual
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Effective sensor resolution
570000 pixels
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3.7x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.8 - 10.5 mm
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Video
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Number of TV lines
700
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
75 dB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
24 V
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2.8 W
DC output voltage
+12V
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
12.2 cm
Length
The measurement or extent of something from end to end.
8.65 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
320 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X